☰
MAX1714BEEE
MAX1714BEEE
Obsolete
Description:  IC REG CTRLR BUCK 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1714BEEE Datasheet
History Price: Obsolete
In Stock: 25760
MAX1714BEEE Specification
Specification
Part No
MAX1714BEEE
Category
PMIC - DC DC Switching Controllers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Frequency - Switching
200kHz, 300kHz, 450kHz, 600kHz
Duty Cycle (Max)
100%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Current Limit, Enable, On Time Control, Power Good
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
MAX1714BEEE PDF Datasheet
MAX1714BEEE Related Parts
MAX15000AEUB+
MAX15000AEUB+
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15000AEUB+T
MAX15000AEUB+T
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15000BEUB+
MAX15000BEUB+
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15000BEUB+T
MAX15000BEUB+T
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15001AEUB+
MAX15001AEUB+
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15001AEUB+T
MAX15001AEUB+T
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15001BEUB+
MAX15001BEUB+
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15001BEUB+T
MAX15001BEUB+T
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15002ATL+
MAX15002ATL+
Maxim Integrated
IC REG CTRLR BUCK 40TQFN
MAX15002ATL+T
MAX15002ATL+T
Maxim Integrated
IC REG CTRLR BUCK 40TQFN
MAX15003ATM+
MAX15003ATM+
Maxim Integrated
IC REG CTRLR BUCK 48TQFN
MAX15003ATM+T
MAX15003ATM+T
Maxim Integrated
IC REG CTRLR BUCK 48TQFN
MAX1714BEEE Compare Parts
  • MAX1714BEEE vs MAX8786GTL+
  • MAX1714BEEE vs MAX8743ETX+T
  • MAX1714BEEE vs MAX8743ETX+
  • MAX1714BEEE vs MAX8743ETX
  • MAX1714BEEE vs MAX8743EEI+T
  • MAX1714BEEE vs MAX8743EEI
  • MAX1714BEEE vs MAX8653ETI+T
  • MAX1714BEEE vs MAX8653ETI+
  • MAX1714BEEE vs MAX8650EEG+T
  • MAX1714BEEE vs MAX8650EEG+
  • MAX1714BEEE vs MAX863EEE-T
  • MAX1714BEEE vs MAX863EEE+T
  • MAX1714BEEE vs MAX863EEE+
  • MAX1714BEEE vs MAX863EEE
  • MAX1714BEEE vs MAX8599ETE+T
  • MAX1714BEEE vs MAX8599ETE+
  • MAX1714BEEE vs MAX8598ETE+T
  • MAX1714BEEE vs MAX8598ETE+
  • MAX1714BEEE vs MAX8598ETE
  • MAX1714BEEE vs MAX8597ETP+T
  • MAX1714BEEE vs MAX8597ETP+
  • MAX1714BEEE vs MAX8594AETG+
  • MAX1714BEEE vs MAX8579EUB+T
  • MAX1714BEEE vs MAX8579EUB+
  • MAX1714BEEE vs MAX8578EUB+T
  • MAX1714BEEE vs MAX8578EUB+
  • MAX1714BEEE vs MAX8578EUB
  • MAX1714BEEE vs MAX8577EUB+T
  • MAX1714BEEE vs MAX8577EUB+
  • MAX1714BEEE vs MAX8577EUB
  • MAX1714BEEE vs MAX8576EUB+T
  • MAX1714BEEE vs MAX8576EUB+
  • MAX1714BEEE vs MAX8575EUT
  • MAX1714BEEE vs MAX8573EUT
  • MAX1714BEEE vs MAX8572EUT
  • MAX1714BEEE vs MAX8570EUT
  • MAX1714BEEE vs MAX8561ETA-G104
  • MAX1714BEEE vs MAX8548EUB+T
  • MAX1714BEEE vs MAX8548EUB+
  • MAX1714BEEE vs MAX8546EUB+T
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time