☰
MAX1763EEE
MAX1763EEE
Obsolete
Description:  IC REG BOOST ADJ/3.3V 2A 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1763EEE Datasheet
History Price: Obsolete
In Stock: 31680
MAX1763EEE vs MAX889TESA
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Step-Up
Step-Down
Output Configuration
Positive
Negative
Topology
Boost
Charge Pump
Output Type
Adjustable (Fixed)
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
0.7V
2.7V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
2.5V (3.3V)
-2.5V
Voltage - Output (Max)
5.5V
-5.5V
Current - Output
2A (Switch)
200mA
Frequency - Switching
750kHz ~ 1.25MHz
2MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
8-SOIC