☰
MAX181BCPL
MAX181BCPL
Obsolete
Description:  IC ADC 12BIT SAR 40DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX181BCPL Datasheet
History Price: Obsolete
In Stock: 13480
MAX181BCPL vs MAX198AENI
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Bits
12
12
Sampling Rate (Per Second)
100k
100k
Number of Inputs
6
6
Input Type
Differential, Single Ended
Single Ended
Data Interface
Parallel
Parallel
Configuration
MUX-S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V, -11.4V ~ 15.75V
5V
Voltage - Supply, Digital
5V, -11.4V ~ 15.75V
5V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
40-DIP (0.600", 15.24mm)
28-DIP (0.300", 7.62mm)
Supplier Device Package
40-PDIP
28-PDIP
Mounting Type
Through Hole
Through Hole