Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX181BCPL
MAX181BCPL
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 12BIT SAR 40DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX181BCPL Datasheet
History Price: Obsolete
In Stock: 44160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX181BCPL Specification
Specification
Part No
MAX181BCPL
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
100k
Number of Inputs
6
Input Type
Differential, Single Ended
Data Interface
Parallel
Configuration
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External, Internal
Voltage - Supply, Analog
5V, -11.4V ~ 15.75V
Voltage - Supply, Digital
5V, -11.4V ~ 15.75V
Features
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
40-DIP (0.600", 15.24mm)
Supplier Device Package
40-PDIP
Mounting Type
Through Hole
MAX181BCPL PDF Datasheet
MAX181BCPL Datasheet
Click and Download: MAX181BCPL Datasheet
MAX181BCPL Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX181BCPL Compare Parts
MAX181BCPL vs MAX7652CCB
MAX181BCPL vs MAX7651ECB
MAX181BCPL vs MAX7651CCB
MAX181BCPL vs MAX71071+T
MAX181BCPL vs MAX71071+
MAX181BCPL vs MAX22531AAP+
MAX181BCPL vs MAX22530AWE+
MAX181BCPL vs MAX199BEWI+
MAX181BCPL vs MAX199BEWI
MAX181BCPL vs MAX199BENI
MAX181BCPL vs MAX199BEAI+
MAX181BCPL vs MAX199BEAI
MAX181BCPL vs MAX199BCWI
MAX181BCPL vs MAX199AEWI
MAX181BCPL vs MAX199AENI
MAX181BCPL vs MAX199AEAI
MAX181BCPL vs MAX199ACWI
MAX181BCPL vs MAX199ACNI
MAX181BCPL vs MAX199ACAI
MAX181BCPL vs MAX198BEWI
MAX181BCPL vs MAX198BENI
MAX181BCPL vs MAX198BEAI
MAX181BCPL vs MAX198BCAI
MAX181BCPL vs MAX198AEWI
MAX181BCPL vs MAX198AENI
MAX181BCPL vs MAX198AEAI
MAX181BCPL vs MAX198ACWI
MAX181BCPL vs MAX198ACNI
MAX181BCPL vs MAX198ACAI
MAX181BCPL vs MAX197AENI
MAX181BCPL vs MAX19777AZA+T
MAX181BCPL vs MAX19777AZA+
MAX181BCPL vs MAX196BEWI
MAX181BCPL vs MAX196BENI
MAX181BCPL vs MAX196AENI
MAX181BCPL vs MAX196AEAI
MAX181BCPL vs MAX196ACNI
MAX181BCPL vs MAX196ACAI
MAX181BCPL vs MAX195BEWE+T
MAX181BCPL vs MAX195BEWE+
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable