☰
MAX181BCPL
MAX181BCPL
Obsolete
Description:  IC ADC 12BIT SAR 40DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX181BCPL Datasheet
History Price: Obsolete
In Stock: 44160
MAX181BCPL vs MAX71071+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Discontinued
Number of Bits
12
24
Sampling Rate (Per Second)
100k
-
Number of Inputs
6
2
Input Type
Differential, Single Ended
Differential
Data Interface
Parallel
-
Configuration
MUX-S/H-ADC
-
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
1
-
Architecture
SAR
-
Reference Type
External, Internal
-
Voltage - Supply, Analog
5V, -11.4V ~ 15.75V
-
Voltage - Supply, Digital
5V, -11.4V ~ 15.75V
-
Features
-
Temperature Sensor
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
40-DIP (0.600", 15.24mm)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
40-PDIP
10-uMAX/uSOP
Mounting Type
Through Hole
Surface Mount