Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX182BCWI+
MAX182BCWI+
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 12BIT W/ T/H 28-SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX182BCWI+ Datasheet
History Price: $37.84000
In Stock: 4720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX182BCWI+ vs MAX1065AEUI
Part No
MAX182BCWI+
MAX1065AEUI
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
12
14
Sampling Rate (Per Second)
17k
165k
Number of Inputs
4
1
Input Type
Single Ended
Single Ended
Data Interface
Parallel
Parallel
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
?V, 11.4V ~ 15.75V
4.75V ~ 5.25V
Voltage - Supply, Digital
?V, 11.4V ~ 15.75V
2.7V ~ 5.25V
Features
-
Temperature Sensor
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SOIC
28-TSSOP
Mounting Type
Surface Mount
Surface Mount