Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Maxim Integrated MAX1838EEE
MAX1838EEE
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
DUAL USB SWITCH
Manufacturer:
Maxim Integrated
Datasheet:
MAX1838EEE Datasheet
History Price: $3.03000
In Stock: 6160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1838EEE vs MAX613CSD
Part No
MAX1838EEE
MAX613CSD
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Switch Type
USB Switch
PCMCIA Switch
Number of Outputs
2
2
Ratio - Input:Output
1:1
2:1
Output Configuration
High Side
High Side
Output Type
N-Channel
-
Interface
On/Off
Logic, 4-Bit
Voltage - Load
4V ~ 5.5V
0V ~ 12.6V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
500mA, 500mA
-
Rds On (Typ)
95mOhm
-
Input Type
Non-Inverting
-
Features
Status Flag
-
Fault Protection
Current Limiting (Fixed), Over Load, Over Temperature, Reverse Current, Short Circuit, UVLO
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-QSOP
14-SOIC
Package / Case
16-SSOP (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)