☰
MAX613CSD
MAX613CSD
Obsolete
Description:  IC PWR CNTRLR ANLG PCMCIA 14SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX613CSD Datasheet
History Price: $4.04000
In Stock: 12160
MAX613CSD Specification
Specification
Part No
MAX613CSD
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
PCMCIA Switch
Number of Outputs
2
Ratio - Input:Output
2:1
Output Configuration
High Side
Output Type
-
Interface
Logic, 4-Bit
Voltage - Load
0V ~ 12.6V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
-
Rds On (Typ)
-
Input Type
-
Features
-
Fault Protection
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
MAX613CSD PDF Datasheet
MAX613CSD Related Parts
MAX13253ATB+T
MAX13253ATB+T
Maxim Integrated
IC PWR DRIVER N-CHAN 1:2 10TDFN
MAX14713EWL+
MAX14713EWL+
Maxim Integrated
IC PWR DRIVER 1:2 15WLP
MAX14713EWL+T
MAX14713EWL+T
Maxim Integrated
IC PWR DRIVER 1:2 15WLP
MAX14713EWL+TCKA
MAX14713EWL+TCKA
Maxim Integrated
IC PWR DRIVER 1:2 15WLP
MAX14714EWL+
MAX14714EWL+
Maxim Integrated
IC PWR PATH SELECTOR 1:2 15WLP
MAX14714EWL+T
MAX14714EWL+T
Maxim Integrated
IC PWR PATH SELECTOR 1:2 15WLP
MAX14900EAGM+
MAX14900EAGM+
Maxim Integrated
IC PWR DRIVER 1:1 48QFN
MAX14900EAGM+CKH
MAX14900EAGM+CKH
Maxim Integrated
HIGH SPEED QUAD 24V DIGITAL OUTP
MAX14900EAGM+CKT
MAX14900EAGM+CKT
Maxim Integrated
IC PWR SWITCH 1:1 48QFN
MAX14900EAGM+T
MAX14900EAGM+T
Maxim Integrated
IC PWR DRIVER 1:1 48QFN
MAX14900EAGM+TCKH
MAX14900EAGM+TCKH
Maxim Integrated
HIGH SPEED QUAD 24V DIGITAL OUTP
MAX14900EAGM+TCKT
MAX14900EAGM+TCKT
Maxim Integrated
IC PWR DRIVER 1:1 48QFN
MAX613CSD Compare Parts
  • MAX613CSD vs MAX895LESA+T
  • MAX613CSD vs MAX895LESA+
  • MAX613CSD vs MAX894LESA+T
  • MAX613CSD vs MAX894LESA+
  • MAX613CSD vs MAX894LESA
  • MAX613CSD vs MAX893LESA-T
  • MAX613CSD vs MAX893LESA+T
  • MAX613CSD vs MAX893LESA+
  • MAX613CSD vs MAX893LESA
  • MAX613CSD vs MAX892LEUA-T
  • MAX613CSD vs MAX892LEUA+T
  • MAX613CSD vs MAX892LEUA+
  • MAX613CSD vs MAX892LEUA
  • MAX613CSD vs MAX891LEUA+T
  • MAX613CSD vs MAX891LEUA+
  • MAX613CSD vs MAX891LEUA
  • MAX613CSD vs MAX890LESA/V+T
  • MAX613CSD vs MAX890LESA/V+
  • MAX613CSD vs MAX890LESA+T
  • MAX613CSD vs MAX890LESA+
  • MAX613CSD vs MAX890LESA
  • MAX613CSD vs MAX869LEEE+T
  • MAX613CSD vs MAX869LEEE+
  • MAX613CSD vs MAX8588ETM+
  • MAX613CSD vs MAX8586ETA/V+T
  • MAX613CSD vs MAX8586ETA+T
  • MAX613CSD vs MAX613CPD
  • MAX613CSD vs MAX4916BELT+T
  • MAX613CSD vs MAX4916AELT+T
  • MAX613CSD vs MAX4915AEUK+
  • MAX613CSD vs MAX4913BELT+T
  • MAX613CSD vs MAX4913AELT+T
  • MAX613CSD vs MAX4896ETP+T
  • MAX613CSD vs MAX4896ETP+
  • MAX613CSD vs MAX4896ETP
  • MAX613CSD vs MAX4896ATP+T
  • MAX613CSD vs MAX4896ATP+
  • MAX613CSD vs MAX4826ELT
  • MAX613CSD vs MAX4825ETP+T
  • MAX613CSD vs MAX4825ETP+
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet