Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Maxim Integrated MAX1839EEP
MAX1839EEP
Obsolete
PMIC - Lighting, Ballast Controllers
Description:
IC CCFL CNTRL 200KHZ 20QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX1839EEP Datasheet
History Price: Obsolete
In Stock: 14000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1839EEP vs MAX754CSE
Part No
MAX1839EEP
MAX754CSE
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bag
Bulk
Status
Obsolete
Active
Type
CCFL Controller
CCFL Controller
Frequency
64kHz ~ 200kHz
32kHz ~ 115kHz
Voltage - Supply
4.6V ~ 28V
4V ~ 30V
Current - Supply
3.2 mA
500 μA
Current - Output Source/Sink
-
-
Dimming
Yes
No
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-QSOP
16-SOIC