Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Maxim Integrated MAX754CSE
MAX754CSE
Active
PMIC - Lighting, Ballast Controllers
Description:
LCD CONTRAST CONTROLLER
Manufacturer:
Maxim Integrated
Datasheet:
MAX754CSE Datasheet
History Price: $6.04000
In Stock: 4880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX754CSE Specification
Specification
Part No
MAX754CSE
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
CCFL Controller
Frequency
32kHz ~ 115kHz
Voltage - Supply
4V ~ 30V
Current - Supply
500 μA
Current - Output Source/Sink
-
Dimming
No
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MAX754CSE PDF Datasheet
MAX754CSE Datasheet
Click and Download: MAX754CSE Datasheet
MAX754CSE Related Parts
MAX14514ETD+
Maxim Integrated
IC EL LAMP DRIVER 290HZ 14TDFN
MAX14514ETD+T
Maxim Integrated
IC EL LAMP DRIVER 290HZ 14TDFN
MAX14521EETG+
Maxim Integrated
IC EL LAMP DRIVER 400HZ 24TQFN
MAX14521EETG+T
Maxim Integrated
IC EL LAMP DRIVER 400HZ 24TQFN
MAX1610CSE+
Maxim Integrated
IC SUPERVISOR CCFL BACKLGT PWR
MAX1611ACSE
Maxim Integrated
DIGITALLY CONTROLLED CCFL BACKLI
MAX1611CSE
Maxim Integrated
IC SUPERVISOR CCFL BACKLGT PWR
MAX1611CSE-T
Maxim Integrated
IC SUPERVISOR CCFL BACKLGT PWR
MAX1739EEP
Maxim Integrated
FLUORESCENT LIGHT CONTROLLER, 64
MAX1739EEP+
Maxim Integrated
IC CCFL CNTRL 200KHZ 20QSOP
MAX1739EEP+T
Maxim Integrated
IC CCFL CNTRL 200KHZ 20QSOP
MAX1839EEP
Maxim Integrated
IC CCFL CNTRL 200KHZ 20QSOP
MAX754CSE Compare Parts
MAX754CSE vs MAX8785ETI+
MAX754CSE vs MAX8785AETI+T
MAX754CSE vs MAX8785AETI+
MAX754CSE vs MAX8759ETI+T
MAX754CSE vs MAX8759ETI+
MAX754CSE vs MAX8759AETI+
MAX754CSE vs MAX8751ETJ-T
MAX754CSE vs MAX8751ETJ+T
MAX754CSE vs MAX8751ETJ+
MAX754CSE vs MAX8751ETJ
MAX754CSE vs MAX8729EEI+T
MAX754CSE vs MAX8729EEI+
MAX754CSE vs MAX8729EEI
MAX754CSE vs MAX8722EEG+T
MAX754CSE vs MAX8722EEG+
MAX754CSE vs MAX8722EEG
MAX754CSE vs MAX8722CEEG+T
MAX754CSE vs MAX8722CEEG+
MAX754CSE vs MAX8722AEEG+T
MAX754CSE vs MAX8722AEEG+
MAX754CSE vs MAX8709ETI+
MAX754CSE vs MAX8709ETI
MAX754CSE vs MAX8709BETI+T
MAX754CSE vs MAX8709BETI+
MAX754CSE vs MAX8709AETI+
MAX754CSE vs MAX754ESE
MAX754CSE vs MAX753CSE+T
MAX754CSE vs MAX753CSE+
MAX754CSE vs MAX753CSE
MAX754CSE vs MAX4990ETD+T
MAX754CSE vs MAX4990ETD+
MAX754CSE vs MAX1996AETI+
MAX754CSE vs MAX1996AEGI
MAX754CSE vs MAX1995ETI
MAX754CSE vs MAX1995EGI
MAX754CSE vs MAX1895EGI
MAX754CSE vs MAX1839EEP+
MAX754CSE vs MAX1839EEP
MAX754CSE vs MAX1739EEP+T
MAX754CSE vs MAX1739EEP+
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you