☰
MAX186DEPP
MAX186DEPP
Obsolete
Description:  IC ADC 12BIT SAR 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX186DEPP Datasheet
History Price: Obsolete
In Stock: 39600
MAX186DEPP vs MAX7652CCB
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
12
12
Sampling Rate (Per Second)
133k
53.6k
Number of Inputs
4, 8
8
Input Type
Differential, Single Ended
Differential, Single Ended
Data Interface
SPI
Serial
Configuration
MUX-S/H-ADC
S/H-MUX-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
Flash
Reference Type
Internal
External
Voltage - Supply, Analog
?V, 5V
2.7V ~ 3.6V
Voltage - Supply, Digital
?V, 5V
2.7V ~ 3.6V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
20-DIP (0.300", 7.62mm)
64-LQFP
Supplier Device Package
20-PDIP
64-LQFP (10x10)
Mounting Type
Through Hole
Surface Mount