Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX186DEPP
MAX186DEPP
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 12BIT SAR 20DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX186DEPP Datasheet
History Price: Obsolete
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX186DEPP Specification
Specification
Part No
MAX186DEPP
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
133k
Number of Inputs
4, 8
Input Type
Differential, Single Ended
Data Interface
SPI
Configuration
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
Internal
Voltage - Supply, Analog
?V, 5V
Voltage - Supply, Digital
?V, 5V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
Mounting Type
Through Hole
MAX186DEPP PDF Datasheet
MAX186DEPP Datasheet
Click and Download: MAX186DEPP Datasheet
MAX186DEPP Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX186DEPP Compare Parts
MAX186DEPP vs MAX7652CCB
MAX186DEPP vs MAX7651ECB
MAX186DEPP vs MAX7651CCB
MAX186DEPP vs MAX71071+T
MAX186DEPP vs MAX71071+
MAX186DEPP vs MAX22531AAP+
MAX186DEPP vs MAX22530AWE+
MAX186DEPP vs MAX199BEWI+
MAX186DEPP vs MAX199BEWI
MAX186DEPP vs MAX199BENI
MAX186DEPP vs MAX199BEAI+
MAX186DEPP vs MAX199BEAI
MAX186DEPP vs MAX199BCWI
MAX186DEPP vs MAX199AEWI
MAX186DEPP vs MAX199AENI
MAX186DEPP vs MAX199AEAI
MAX186DEPP vs MAX199ACWI
MAX186DEPP vs MAX199ACNI
MAX186DEPP vs MAX199ACAI
MAX186DEPP vs MAX198BEWI
MAX186DEPP vs MAX198BENI
MAX186DEPP vs MAX198BEAI
MAX186DEPP vs MAX198BCAI
MAX186DEPP vs MAX198AEWI
MAX186DEPP vs MAX198AENI
MAX186DEPP vs MAX198AEAI
MAX186DEPP vs MAX198ACWI
MAX186DEPP vs MAX198ACNI
MAX186DEPP vs MAX198ACAI
MAX186DEPP vs MAX197AENI
MAX186DEPP vs MAX19777AZA+T
MAX186DEPP vs MAX19777AZA+
MAX186DEPP vs MAX196BEWI
MAX186DEPP vs MAX196BENI
MAX186DEPP vs MAX196AENI
MAX186DEPP vs MAX196AEAI
MAX186DEPP vs MAX196ACNI
MAX186DEPP vs MAX196ACAI
MAX186DEPP vs MAX195BEWE+T
MAX186DEPP vs MAX195BEWE+
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable