☰
MAX188BCPP+
MAX188BCPP+
Obsolete
Description:  IC DAS/ADC 12BIT 133K 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX188BCPP+ Datasheet
History Price: Obsolete
In Stock: 2640
MAX188BCPP+ vs MAX198BCWI
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Obsolete
Obsolete
Type
Data Acquisition System (DAS), ADC
Data Acquisition
Number of Channels
8
6
Resolution (Bits)
12 b
12 b
Sampling Rate (Per Second)
133k
100k
Data Interface
MICROWIRE?, QSPI?, Serial, SPI?
Parallel
Voltage Supply Source
Dual ?
Single Supply
Voltage - Supply
?V
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-PDIP
28-SOIC