☰
MAX188BCPP+
MAX188BCPP+
Obsolete
Description:  IC DAS/ADC 12BIT 133K 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX188BCPP+ Datasheet
History Price: Obsolete
In Stock: 2640
MAX188BCPP+ Specification
Specification
Part No
MAX188BCPP+
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Data Acquisition System (DAS), ADC
Number of Channels
8
Resolution (Bits)
12 b
Sampling Rate (Per Second)
133k
Data Interface
MICROWIRE?, QSPI?, Serial, SPI?
Voltage Supply Source
Dual ?
Voltage - Supply
?V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
MAX188BCPP+ PDF Datasheet
MAX188BCPP+ Related Parts
MAX1020BETX
MAX1020BETX
Maxim Integrated
MULTICHANNEL ADCS/DACS
MAX1020BETX+
MAX1020BETX+
Maxim Integrated
IC ADC/DAC 10BIT 225K 36TQFN
MAX1021BETX+
MAX1021BETX+
Maxim Integrated
IC ADC/DAC 10BIT 300K 36TQFN
MAX1022BETX
MAX1022BETX
Maxim Integrated
MULTICHANNEL ADCS/DACS
MAX1022BETX+
MAX1022BETX+
Maxim Integrated
IC ADC/DAC 10BIT W/FIFO 36-TQFN
MAX1022BETX+T
MAX1022BETX+T
Maxim Integrated
IC ADC/DAC 10BIT 225K 36TQFN
MAX1040BETX
MAX1040BETX
Maxim Integrated
10-BIT, MULTICHANNEL ADC/DAC
MAX1040BETX+
MAX1040BETX+
Maxim Integrated
IC ADC/DAC 10BIT W/FIFO 36TQFN
MAX1042BETX+
MAX1042BETX+
Maxim Integrated
IC ADC/DAC 10BIT 225K 36TQFN
MAX1042BETX+T
MAX1042BETX+T
Maxim Integrated
IC ADC/DAC 10BIT 225K 36TQFN
MAX1046BETX+
MAX1046BETX+
Maxim Integrated
IC ADC/DAC 10BIT 225K 36TQFN
MAX1046BETX+T
MAX1046BETX+T
Maxim Integrated
IC ADC/DAC 10BIT 225K 36TQFN
MAX188BCPP+ Compare Parts
  • MAX188BCPP+ vs MAX78700+A00T
  • MAX188BCPP+ vs MAX78700+A00
  • MAX188BCPP+ vs MAX5556GSA+
  • MAX188BCPP+ vs MAX5556ESA+T
  • MAX188BCPP+ vs MAX5556ESA+
  • MAX188BCPP+ vs MAX199BEWI+T
  • MAX188BCPP+ vs MAX199BENI+
  • MAX188BCPP+ vs MAX199BCWI+T
  • MAX188BCPP+ vs MAX199BCWI+
  • MAX188BCPP+ vs MAX199BCNI+
  • MAX188BCPP+ vs MAX199BCNI
  • MAX188BCPP+ vs MAX199BCAI+
  • MAX188BCPP+ vs MAX199BCAI
  • MAX188BCPP+ vs MAX199AEWI+
  • MAX188BCPP+ vs MAX199AENI+
  • MAX188BCPP+ vs MAX199AEAI+
  • MAX188BCPP+ vs MAX199ACWI+
  • MAX188BCPP+ vs MAX199ACNI+
  • MAX188BCPP+ vs MAX199ACAI+T
  • MAX188BCPP+ vs MAX199ACAI+
  • MAX188BCPP+ vs MAX198BEWI+
  • MAX188BCPP+ vs MAX198BENI+
  • MAX188BCPP+ vs MAX198BCWI+T
  • MAX188BCPP+ vs MAX198BCWI+
  • MAX188BCPP+ vs MAX198BCWI
  • MAX188BCPP+ vs MAX198BCNI+
  • MAX188BCPP+ vs MAX198BCNI
  • MAX188BCPP+ vs MAX198BCAI+
  • MAX188BCPP+ vs MAX198AEWI+
  • MAX188BCPP+ vs MAX198AENI+
  • MAX188BCPP+ vs MAX198AEAI+
  • MAX188BCPP+ vs MAX198ACWI+T
  • MAX188BCPP+ vs MAX198ACWI+
  • MAX188BCPP+ vs MAX198ACNI+
  • MAX188BCPP+ vs MAX1987ETM+
  • MAX188BCPP+ vs MAX197BEWI+T
  • MAX188BCPP+ vs MAX197BEWI+
  • MAX188BCPP+ vs MAX197BEWI
  • MAX188BCPP+ vs MAX197BENI+
  • MAX188BCPP+ vs MAX197BENI
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give