Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX188CEPP
MAX188CEPP
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 12BIT SAR 20DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX188CEPP Datasheet
History Price: Obsolete
In Stock: 14400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX188CEPP vs MAX1075ETC
Part No
MAX188CEPP
MAX1075ETC
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
12
10
Sampling Rate (Per Second)
133k
1.8M
Number of Inputs
4, 8
1
Input Type
Differential, Single Ended
Differential, Single Ended
Data Interface
SPI
3-Wire Serial, Microwire, QSPI, SPI
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External
External
Voltage - Supply, Analog
?V, 5V
4.75V ~ 5.25V
Voltage - Supply, Digital
?V, 5V
1.8V ~ 5.25V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
12-WQFN Exposed Pad
Supplier Device Package
20-PDIP
12-TQFN (4x4)
Mounting Type
Through Hole
Surface Mount