Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX188CEPP
MAX188CEPP
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 12BIT SAR 20DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX188CEPP Datasheet
History Price: Obsolete
In Stock: 1800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX188CEPP Specification
Specification
Part No
MAX188CEPP
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
133k
Number of Inputs
4, 8
Input Type
Differential, Single Ended
Data Interface
SPI
Configuration
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External
Voltage - Supply, Analog
?V, 5V
Voltage - Supply, Digital
?V, 5V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
Mounting Type
Through Hole
MAX188CEPP PDF Datasheet
MAX188CEPP Datasheet
Click and Download: MAX188CEPP Datasheet
MAX188CEPP Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX188CEPP Compare Parts
MAX188CEPP vs MAX7652CCB
MAX188CEPP vs MAX7651ECB
MAX188CEPP vs MAX7651CCB
MAX188CEPP vs MAX71071+T
MAX188CEPP vs MAX71071+
MAX188CEPP vs MAX22531AAP+
MAX188CEPP vs MAX22530AWE+
MAX188CEPP vs MAX199BEWI+
MAX188CEPP vs MAX199BEWI
MAX188CEPP vs MAX199BENI
MAX188CEPP vs MAX199BEAI+
MAX188CEPP vs MAX199BEAI
MAX188CEPP vs MAX199BCWI
MAX188CEPP vs MAX199AEWI
MAX188CEPP vs MAX199AENI
MAX188CEPP vs MAX199AEAI
MAX188CEPP vs MAX199ACWI
MAX188CEPP vs MAX199ACNI
MAX188CEPP vs MAX199ACAI
MAX188CEPP vs MAX198BEWI
MAX188CEPP vs MAX198BENI
MAX188CEPP vs MAX198BEAI
MAX188CEPP vs MAX198BCAI
MAX188CEPP vs MAX198AEWI
MAX188CEPP vs MAX198AENI
MAX188CEPP vs MAX198AEAI
MAX188CEPP vs MAX198ACWI
MAX188CEPP vs MAX198ACNI
MAX188CEPP vs MAX198ACAI
MAX188CEPP vs MAX197AENI
MAX188CEPP vs MAX19777AZA+T
MAX188CEPP vs MAX19777AZA+
MAX188CEPP vs MAX196BEWI
MAX188CEPP vs MAX196BENI
MAX188CEPP vs MAX196AENI
MAX188CEPP vs MAX196AEAI
MAX188CEPP vs MAX196ACNI
MAX188CEPP vs MAX196ACAI
MAX188CEPP vs MAX195BEWE+T
MAX188CEPP vs MAX195BEWE+
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable