☰
MAX188CEPP
MAX188CEPP
Obsolete
Description:  IC ADC 12BIT SAR 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX188CEPP Datasheet
History Price: Obsolete
In Stock: 14400
MAX188CEPP vs MAX199BEWI+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Bits
12
-
Sampling Rate (Per Second)
133k
-
Number of Inputs
4, 8
-
Input Type
Differential, Single Ended
-
Data Interface
SPI
-
Configuration
MUX-S/H-ADC
-
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
1
-
Architecture
SAR
-
Reference Type
External
-
Voltage - Supply, Analog
?V, 5V
-
Voltage - Supply, Digital
?V, 5V
-
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
20-DIP (0.300", 7.62mm)
-
Supplier Device Package
20-PDIP
-
Mounting Type
Through Hole
-