☰
MAX191BCNG
MAX191BCNG
Obsolete
Description:  IC ADC 12BIT SAR 24DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX191BCNG Datasheet
History Price: Obsolete
In Stock: 37840
MAX191BCNG vs MAX7652CCB
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
12
12
Sampling Rate (Per Second)
100k
53.6k
Number of Inputs
1
8
Input Type
Pseudo-Differential
Differential, Single Ended
Data Interface
SPI, Parallel
Serial
Configuration
S/H-ADC
S/H-MUX-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
Flash
Reference Type
Internal
External
Voltage - Supply, Analog
?V, 5V
2.7V ~ 3.6V
Voltage - Supply, Digital
5V
2.7V ~ 3.6V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
24-DIP (0.300", 7.62mm)
64-LQFP
Supplier Device Package
24-PDIP
64-LQFP (10x10)
Mounting Type
Through Hole
Surface Mount