Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX191BCNG
MAX191BCNG
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 12BIT SAR 24DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX191BCNG Datasheet
History Price: Obsolete
In Stock: 37840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX191BCNG Specification
Specification
Part No
MAX191BCNG
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
100k
Number of Inputs
1
Input Type
Pseudo-Differential
Data Interface
SPI, Parallel
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
Internal
Voltage - Supply, Analog
?V, 5V
Voltage - Supply, Digital
5V
Features
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
24-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
Mounting Type
Through Hole
MAX191BCNG PDF Datasheet
MAX191BCNG Datasheet
Click and Download: MAX191BCNG Datasheet
MAX191BCNG Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX191BCNG Compare Parts
MAX191BCNG vs MAX7652CCB
MAX191BCNG vs MAX7651ECB
MAX191BCNG vs MAX7651CCB
MAX191BCNG vs MAX71071+T
MAX191BCNG vs MAX71071+
MAX191BCNG vs MAX22531AAP+
MAX191BCNG vs MAX22530AWE+
MAX191BCNG vs MAX199BEWI+
MAX191BCNG vs MAX199BEWI
MAX191BCNG vs MAX199BENI
MAX191BCNG vs MAX199BEAI+
MAX191BCNG vs MAX199BEAI
MAX191BCNG vs MAX199BCWI
MAX191BCNG vs MAX199AEWI
MAX191BCNG vs MAX199AENI
MAX191BCNG vs MAX199AEAI
MAX191BCNG vs MAX199ACWI
MAX191BCNG vs MAX199ACNI
MAX191BCNG vs MAX199ACAI
MAX191BCNG vs MAX198BEWI
MAX191BCNG vs MAX198BENI
MAX191BCNG vs MAX198BEAI
MAX191BCNG vs MAX198BCAI
MAX191BCNG vs MAX198AEWI
MAX191BCNG vs MAX198AENI
MAX191BCNG vs MAX198AEAI
MAX191BCNG vs MAX198ACWI
MAX191BCNG vs MAX198ACNI
MAX191BCNG vs MAX198ACAI
MAX191BCNG vs MAX197AENI
MAX191BCNG vs MAX19777AZA+T
MAX191BCNG vs MAX19777AZA+
MAX191BCNG vs MAX196BEWI
MAX191BCNG vs MAX196BENI
MAX191BCNG vs MAX196AENI
MAX191BCNG vs MAX196AEAI
MAX191BCNG vs MAX196ACNI
MAX191BCNG vs MAX196ACAI
MAX191BCNG vs MAX195BEWE+T
MAX191BCNG vs MAX195BEWE+
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable