☰
MAX1940EEE
MAX1940EEE
Active
Description:  TRIPLE USB SWITCH WITH AUTORESET
Manufacturer:  Maxim Integrated
Datasheet:   MAX1940EEE Datasheet
History Price: $1.73000
In Stock: 30480
MAX1940EEE vs MAX613CSD
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Switch Type
USB Switch
PCMCIA Switch
Number of Outputs
3
2
Ratio - Input:Output
1:1
2:1
Output Configuration
High Side
High Side
Output Type
N-Channel
-
Interface
On/Off
Logic, 4-Bit
Voltage - Load
4V ~ 5.5V
0V ~ 12.6V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
500mA, 500mA, 500mA
-
Rds On (Typ)
85mOhm
-
Input Type
Non-Inverting
-
Features
Status Flag
-
Fault Protection
Current Limiting (Fixed), Over Load, Over Temperature, Short Circuit, UVLO
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-QSOP
14-SOIC
Package / Case
16-SSOP (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)