Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Maxim Integrated MAX1995EGI
MAX1995EGI
Active
PMIC - Lighting, Ballast Controllers
Description:
CCFL BACKLIGHT CONTROLLER
Manufacturer:
Maxim Integrated
Datasheet:
MAX1995EGI Datasheet
History Price: $5.61000
In Stock: 13200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1995EGI vs MAX8722CEEG+T
Part No
MAX1995EGI
MAX8722CEEG+T
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
CCFL Controller
CCFL Controller
Frequency
20kHz ~ 300kHz
30kHz ~ 80kHz
Voltage - Supply
5.5V, 28V
4.6V ~ 28V
Current - Supply
3.2 mA
1 mA
Current - Output Source/Sink
-
-
Dimming
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
28-QFN (5x5)
24-QSOP