MAX1995EGI
MAX1995EGI
Active
Description:  CCFL BACKLIGHT CONTROLLER
Manufacturer:  Maxim Integrated
Datasheet:   MAX1995EGI Datasheet
History Price: $5.61000
In Stock: 13200
MAX1995EGI Specification
Specification
Part No
MAX1995EGI
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
CCFL Controller
Frequency
20kHz ~ 300kHz
Voltage - Supply
5.5V, 28V
Current - Supply
3.2 mA
Current - Output Source/Sink
-
Dimming
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-VFQFN Exposed Pad
Supplier Device Package
28-QFN (5x5)
MAX1995EGI PDF Datasheet
MAX1995EGI Related Parts
MAX14514ETD+
MAX14514ETD+
Maxim Integrated
IC EL LAMP DRIVER 290HZ 14TDFN
MAX14514ETD+T
MAX14514ETD+T
Maxim Integrated
IC EL LAMP DRIVER 290HZ 14TDFN
MAX14521EETG+
MAX14521EETG+
Maxim Integrated
IC EL LAMP DRIVER 400HZ 24TQFN
MAX14521EETG+T
MAX14521EETG+T
Maxim Integrated
IC EL LAMP DRIVER 400HZ 24TQFN
MAX1610CSE+
MAX1610CSE+
Maxim Integrated
IC SUPERVISOR CCFL BACKLGT PWR
MAX1611ACSE
MAX1611ACSE
Maxim Integrated
DIGITALLY CONTROLLED CCFL BACKLI
MAX1611CSE
MAX1611CSE
Maxim Integrated
IC SUPERVISOR CCFL BACKLGT PWR
MAX1611CSE-T
MAX1611CSE-T
Maxim Integrated
IC SUPERVISOR CCFL BACKLGT PWR
MAX1739EEP
MAX1739EEP
Maxim Integrated
FLUORESCENT LIGHT CONTROLLER, 64
MAX1739EEP+
MAX1739EEP+
Maxim Integrated
IC CCFL CNTRL 200KHZ 20QSOP
MAX1739EEP+T
MAX1739EEP+T
Maxim Integrated
IC CCFL CNTRL 200KHZ 20QSOP
MAX1839EEP
MAX1839EEP
Maxim Integrated
IC CCFL CNTRL 200KHZ 20QSOP
MAX1995EGI Compare Parts
  • MAX1995EGI vs MAX8785ETI+
  • MAX1995EGI vs MAX8785AETI+T
  • MAX1995EGI vs MAX8785AETI+
  • MAX1995EGI vs MAX8759ETI+T
  • MAX1995EGI vs MAX8759ETI+
  • MAX1995EGI vs MAX8759AETI+
  • MAX1995EGI vs MAX8751ETJ-T
  • MAX1995EGI vs MAX8751ETJ+T
  • MAX1995EGI vs MAX8751ETJ+
  • MAX1995EGI vs MAX8751ETJ
  • MAX1995EGI vs MAX8729EEI+T
  • MAX1995EGI vs MAX8729EEI+
  • MAX1995EGI vs MAX8729EEI
  • MAX1995EGI vs MAX8722EEG+T
  • MAX1995EGI vs MAX8722EEG+
  • MAX1995EGI vs MAX8722EEG
  • MAX1995EGI vs MAX8722CEEG+T
  • MAX1995EGI vs MAX8722CEEG+
  • MAX1995EGI vs MAX8722AEEG+T
  • MAX1995EGI vs MAX8722AEEG+
  • MAX1995EGI vs MAX8709ETI+
  • MAX1995EGI vs MAX8709ETI
  • MAX1995EGI vs MAX8709BETI+T
  • MAX1995EGI vs MAX8709BETI+
  • MAX1995EGI vs MAX8709AETI+
  • MAX1995EGI vs MAX754ESE
  • MAX1995EGI vs MAX754CSE
  • MAX1995EGI vs MAX753CSE+T
  • MAX1995EGI vs MAX753CSE+
  • MAX1995EGI vs MAX753CSE
  • MAX1995EGI vs MAX4990ETD+T
  • MAX1995EGI vs MAX4990ETD+
  • MAX1995EGI vs MAX1996AETI+
  • MAX1995EGI vs MAX1996AEGI
  • MAX1995EGI vs MAX1995ETI
  • MAX1995EGI vs MAX1895EGI
  • MAX1995EGI vs MAX1839EEP+
  • MAX1995EGI vs MAX1839EEP
  • MAX1995EGI vs MAX1739EEP+T
  • MAX1995EGI vs MAX1739EEP+
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!