MAX1996AEGI
MAX1996AEGI
Active
Description:  CCFL BACKLIGHT CONTROLLER
Manufacturer:  Maxim Integrated
Datasheet:   MAX1996AEGI Datasheet
History Price: $6.22000
In Stock: 46000
MAX1996AEGI vs MAX754CSE
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
CCFL Controller
CCFL Controller
Frequency
-
32kHz ~ 115kHz
Voltage - Supply
4.6V ~ 28V
4V ~ 30V
Current - Supply
6 mA
500 μA
Current - Output Source/Sink
-
-
Dimming
Yes
No
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-QFN (5x5)
16-SOIC