Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Maxim Integrated MAX22192ARC+
MAX22192ARC+
Active
Interface - Sensor and Detector Interfaces
Description:
ISOLATED, INDUSTRIAL DIGITAL INP
Manufacturer:
Maxim Integrated
Datasheet:
MAX22192ARC+ Datasheet
History Price: $12.62000
In Stock: 5680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX22192ARC+ vs MAX1450CAP
Part No
MAX22192ARC+
MAX1450CAP
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tray
Bulk
Status
Active
Active
Type
Translator
Signal Conditioner
Input Type
Digital
Analog
Output Type
SPI
-
Current - Supply
2 mA
3.5 mA
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
70-LFBGA
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
70-GQFN (6x10)
20-SSOP