Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Maxim Integrated MAX230CPP
MAX230CPP
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC DRIVER 5/0 20DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX230CPP Datasheet
History Price: Obsolete
In Stock: 37320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX230CPP vs MAX3232ECPE
Part No
MAX230CPP
MAX3232ECPE
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Driver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
5/0
2/2
Duplex
-
Full
Receiver Hysteresis
-
500 mV
Data Rate
250kbps
1Mbps
Voltage - Supply
4.5V ~ 5.5V
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
16-PDIP