☰
MAX3232ECPE
MAX3232ECPE
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 16DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3232ECPE Datasheet
History Price: Obsolete
In Stock: 5520
MAX3232ECPE Specification
Specification
Part No
MAX3232ECPE
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
1Mbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
MAX3232ECPE PDF Datasheet
MAX3232ECPE Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX3232ECPE Description
Overview of Maxim Integrated MAX3232ECPE

The MAX3232ECPE is a high-performance, dual-channel RS-232 transceiver designed by Maxim Integrated. This device is specifically engineered to facilitate serial communication between devices using the RS-232 protocol, which is widely used in computer and telecommunications applications. The MAX3232ECPE is known for its ability to operate at low voltage levels while maintaining high data integrity, making it suitable for a variety of applications.

Key Specifications

- Supply Voltage: The MAX3232ECPE operates with a supply voltage range of 3.0V to 5.5V, allowing it to be used in both 3.3V and 5V systems, which is essential for modern low-power applications.
- Data Rate: The device supports data rates of up to 120 kbps, enabling efficient communication for most serial data transmission needs.
- Number of Channels: The MAX3232ECPE features two independent RS-232 transceivers, allowing for simultaneous communication on two channels, which is beneficial for multi-device applications.
- Input/Output Voltage Levels: The device can handle input voltages from -15V to +15V, ensuring compatibility with standard RS-232 voltage levels while providing robust protection against voltage spikes.
- Low Power Consumption: The MAX3232ECPE is designed for low power operation, consuming approximately 1 µA in shutdown mode, which is advantageous for battery-powered devices.

Features

- Integrated Capacitor Charge Pump: The MAX3232ECPE includes an integrated charge pump that generates the necessary voltage levels for RS-232 communication, eliminating the need for external components and simplifying circuit design.
- Wide Operating Temperature Range: The device is rated for operation over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications where temperature variations can be significant.
- Short-Circuit Protection: The MAX3232ECPE features built-in short-circuit protection on its outputs, enhancing reliability and preventing damage in case of faults.
- Low Slew Rate: The device has a low slew rate, which minimizes electromagnetic interference (EMI) and ensures compliance with RS-232 specifications.
- Small Package Size: The MAX3232ECPE is available in a compact 16-pin DIP package, making it easy to integrate into space-constrained designs.

Applications

The MAX3232ECPE is widely used in various applications, including:

- Computer Communication: It is commonly used in computer serial ports for connecting peripherals such as modems, printers, and other serial devices.
- Embedded Systems: The device is ideal for embedded systems that require serial communication, such as microcontroller-based applications and data acquisition systems.
- Industrial Automation: In industrial settings, the MAX3232ECPE can be used for communication between control systems, sensors, and actuators, facilitating automation processes.
- Telecommunications: The transceiver is utilized in telecommunications equipment for reliable data transmission over longer distances, ensuring robust communication links.

Conclusion

The Maxim Integrated MAX3232ECPE is a versatile and efficient RS-232 transceiver that meets the demands of modern communication applications. With its wide supply voltage range, dual-channel capability, and low power consumption, it is an excellent choice for engineers looking to implement reliable serial communication solutions. The MAX3232ECPE not only enhances the performance of communication systems but also contributes to the overall efficiency and reliability of designs across various industries.
MAX3232ECPE Compare Parts
  • MAX3232ECPE vs MAXM22511GLH+
  • MAX3232ECPE vs MAXM22510GLH+T
  • MAX3232ECPE vs MAXM22510GLH+
  • MAX3232ECPE vs MAX9967BGCCQ+B0U
  • MAX3232ECPE vs MAX9959DCCQ+D
  • MAX3232ECPE vs MAX9957DCCB+D
  • MAX3232ECPE vs MAX9957CCB+D
  • MAX3232ECPE vs MAX9482EUI
  • MAX3232ECPE vs MAX9481EUP
  • MAX3232ECPE vs MAX9480EUP
  • MAX3232ECPE vs MAX9404EHJ
  • MAX3232ECPE vs MAX9402EHJ+T
  • MAX3232ECPE vs MAX9402EHJ+
  • MAX3232ECPE vs MAX9401EHJ
  • MAX3232ECPE vs MAX9400EHJ
  • MAX3232ECPE vs MAX9179EUE+
  • MAX3232ECPE vs MAX9179EUE
  • MAX3232ECPE vs MAX9173EUE+T
  • MAX3232ECPE vs MAX9173EUE+
  • MAX3232ECPE vs MAX9173EUE
  • MAX3232ECPE vs MAX9173ETE
  • MAX3232ECPE vs MAX9173ESE+
  • MAX3232ECPE vs MAX9173ESE
  • MAX3232ECPE vs MAX9172ESA+T
  • MAX3232ECPE vs MAX9172ESA+
  • MAX3232ECPE vs MAX9172ESA
  • MAX3232ECPE vs MAX9172EKA+T
  • MAX3232ECPE vs MAX9171ESA+
  • MAX3232ECPE vs MAX9171EKA+T
  • MAX3232ECPE vs MAX9169EUE+T
  • MAX3232ECPE vs MAX9169EUE+
  • MAX3232ECPE vs MAX9164EUD
  • MAX3232ECPE vs MAX9164ESD
  • MAX3232ECPE vs MAX9163ESA+T
  • MAX3232ECPE vs MAX9163ESA+
  • MAX3232ECPE vs MAX9158EGM
  • MAX3232ECPE vs MAX9157EHJ+T
  • MAX3232ECPE vs MAX9157EHJ+
  • MAX3232ECPE vs MAX9157EGJ+T
  • MAX3232ECPE vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.