☰
MAX232CWE
MAX232CWE
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX232CWE Datasheet
History Price: Obsolete
In Stock: 32480
MAX232CWE vs MAX9401EHJ
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Receiver
Protocol
RS232
-
Number of Drivers/Receivers
2/2
0/4
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
120Kbps
-
Voltage - Supply
4.5V ~ 5.5V
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
32-TQFP Exposed Pad
Supplier Device Package
16-SOIC
32-TQFP-EP (5x5)