☰
MAX232CWE
MAX232CWE
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX232CWE Datasheet
History Price: Obsolete
In Stock: 40280
MAX232CWE Specification
Specification
Part No
MAX232CWE
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
120Kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
MAX232CWE PDF Datasheet
MAX232CWE Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX232CWE Description
The Maxim Integrated MAX232CWE is a highly integrated dual transceiver designed for converting signals between TTL (Transistor-Transistor Logic) and RS-232 (Recommended Standard 232) voltage levels. This device is particularly useful in applications where communication between microcontrollers and RS-232 devices is required, such as in serial communication interfaces. The MAX232CWE is known for its reliability, ease of use, and compact design, making it a popular choice in various electronic applications.

## Key Features

1. Dual Transceiver: The MAX232CWE includes two independent RS-232 transceivers, allowing for full-duplex communication. This means it can send and receive data simultaneously, which is essential for many communication protocols.

2. Voltage Level Conversion: The device effectively converts TTL logic levels (0V to 5V) to RS-232 levels (±3V to ±15V) and vice versa. This capability is crucial for interfacing with a variety of devices that operate at different voltage levels.

3. Integrated Charge Pump: The MAX232CWE features an internal charge pump that generates the necessary RS-232 voltage levels from a single 5V supply. This eliminates the need for additional external components, simplifying the overall design and reducing board space.

4. Wide Supply Voltage Range: The device operates from a single supply voltage of 4.5V to 5.5V, making it compatible with standard logic levels and suitable for a variety of applications.

5. High Data Rate: The MAX232CWE supports data rates up to 120 kbps, making it suitable for a wide range of applications, including modems, printers, and other serial devices.

6. Low Power Consumption: The device is designed for low power operation, which is beneficial for battery-powered applications and helps to extend the life of portable devices.

7. Small Package Size: The MAX232CWE is available in a compact 16-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained designs and easy integration into existing circuits.

## Specifications

- Supply Voltage (VCC): 4.5V to 5.5V
- Input Voltage Range: -15V to +15V
- Output Voltage Levels:
- Logic High (RS-232): +3V to +15V
- Logic Low (RS-232): -3V to -15V
- TTL Input Voltage Levels:
- Logic High: 2V to 5V
- Logic Low: 0V to 0.8V
- Data Rate: Up to 120 kbps
- Number of Transceivers: 2 (full-duplex)
- Operating Temperature Range: -40°C to +85°C
- Power Supply Current: 10 mA (typical)
- Charge Pump Capacitor Values: 1 µF (C1, C2), 10 µF (C3, C4)

## Applications

The MAX232CWE is widely used in various applications, including:

- Microcontroller Communication: It allows microcontrollers to communicate with RS-232 devices, such as computers and peripherals, enabling seamless data transfer.
- Modems: The device is often used in modem applications for serial communication, facilitating data transmission over telephone lines.
- Industrial Automation: It can be used in industrial control systems where RS-232 communication is required, providing reliable data exchange between devices.
- Data Acquisition Systems: The MAX232CWE is suitable for interfacing sensors and data acquisition systems that utilize RS-232 for data transmission.

## Conclusion

The Maxim Integrated MAX232CWE is a versatile and reliable solution for converting TTL signals to RS-232 levels and vice versa. Its integrated features, such as the charge pump and dual transceivers, make it an excellent choice for a wide range of applications in communication and data transfer. With its compact size, low power consumption, and high data rate capabilities, it is ideal for both portable and stationary devices, making it a staple in the design of modern electronic systems.
MAX232CWE Compare Parts
  • MAX232CWE vs MAXM22511GLH+
  • MAX232CWE vs MAXM22510GLH+T
  • MAX232CWE vs MAXM22510GLH+
  • MAX232CWE vs MAX9967BGCCQ+B0U
  • MAX232CWE vs MAX9959DCCQ+D
  • MAX232CWE vs MAX9957DCCB+D
  • MAX232CWE vs MAX9957CCB+D
  • MAX232CWE vs MAX9482EUI
  • MAX232CWE vs MAX9481EUP
  • MAX232CWE vs MAX9480EUP
  • MAX232CWE vs MAX9404EHJ
  • MAX232CWE vs MAX9402EHJ+T
  • MAX232CWE vs MAX9402EHJ+
  • MAX232CWE vs MAX9401EHJ
  • MAX232CWE vs MAX9400EHJ
  • MAX232CWE vs MAX9179EUE+
  • MAX232CWE vs MAX9179EUE
  • MAX232CWE vs MAX9173EUE+T
  • MAX232CWE vs MAX9173EUE+
  • MAX232CWE vs MAX9173EUE
  • MAX232CWE vs MAX9173ETE
  • MAX232CWE vs MAX9173ESE+
  • MAX232CWE vs MAX9173ESE
  • MAX232CWE vs MAX9172ESA+T
  • MAX232CWE vs MAX9172ESA+
  • MAX232CWE vs MAX9172ESA
  • MAX232CWE vs MAX9172EKA+T
  • MAX232CWE vs MAX9171ESA+
  • MAX232CWE vs MAX9171EKA+T
  • MAX232CWE vs MAX9169EUE+T
  • MAX232CWE vs MAX9169EUE+
  • MAX232CWE vs MAX9164EUD
  • MAX232CWE vs MAX9164ESD
  • MAX232CWE vs MAX9163ESA+T
  • MAX232CWE vs MAX9163ESA+
  • MAX232CWE vs MAX9158EGM
  • MAX232CWE vs MAX9157EHJ+T
  • MAX232CWE vs MAX9157EHJ+
  • MAX232CWE vs MAX9157EGJ+T
  • MAX232CWE vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.