☰
MAX232ECDWR
MAX232ECDWR
Active
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   MAX232ECDWR Datasheet
History Price: $1.33000
In Stock: 44880
MAX232ECDWR vs MAX13085EESA+
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
250kbps
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC