☰
MAX264BCWI+
MAX264BCWI+
Obsolete
Description:  IC FILTER BANDPASS PROG 28-SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX264BCWI+ Datasheet
History Price: $25.39000
In Stock: 3200
MAX264BCWI+ vs MAX275ACPP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Filter Type
Universal Switched Capacitor
Continuous, Band Pass Low Pass
Frequency - Cutoff or Center
140kHz
300kHz
Number of Filters
2
2
Filter Order
2nd
4th
Voltage - Supply
4.74V ~ 12.6V, ?.37V ~ 6.3V
4.74V ~ 11V, ?.37V ~ 5.5V
Mounting Type
Surface Mount
Through Hole
Package / Case
28-SOIC (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
28-SOIC
20-PDIP