☰
MAX275ACPP
MAX275ACPP
Active
Description:  CONTINUOUS-TIME ACTIVE FILTER
Manufacturer:  Maxim Integrated
Datasheet:   MAX275ACPP Datasheet
History Price: Active
In Stock: 44560
MAX275ACPP Specification
Specification
Part No
MAX275ACPP
Category
Interface - Filters - Active
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Filter Type
Continuous, Band Pass Low Pass
Frequency - Cutoff or Center
300kHz
Number of Filters
2
Filter Order
4th
Voltage - Supply
4.74V ~ 11V, ?.37V ~ 5.5V
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
MAX275ACPP PDF Datasheet
MAX275ACPP Related Parts
MAX22707AUB+
MAX22707AUB+
Maxim Integrated
4TH ORDER ZERO CROSSING DETECTOR
MAX260ACNG
MAX260ACNG
Maxim Integrated
IC FILTER 7.5KHZ SWITCHED 24DIP
MAX260ACNG+
MAX260ACNG+
Maxim Integrated
IC FILTER 7.5KHZ SWITCHED 24DIP
MAX260ACWG+
MAX260ACWG+
Maxim Integrated
IC FILTER 7.5KHZ SWITCH 24SOIC
MAX260ACWG+T
MAX260ACWG+T
Maxim Integrated
IC FILTER 7.5KHZ SWITCH 24SOIC
MAX260AENG+
MAX260AENG+
Maxim Integrated
IC FILTER 7.5KHZ SWITCHED 24DIP
MAX260AEWG+
MAX260AEWG+
Maxim Integrated
IC FILTER 7.5KHZ SWITCH 24SOIC
MAX260AEWG+T
MAX260AEWG+T
Maxim Integrated
IC FILTER 7.5KHZ SWITCH 24SOIC
MAX260BCNG+
MAX260BCNG+
Maxim Integrated
IC FILTER 7.5KHZ SWITCHED 24DIP
MAX260BCWG
MAX260BCWG
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
MAX260BCWG+
MAX260BCWG+
Maxim Integrated
IC FILTER 7.5KHZ SWITCH 24SOIC
MAX260BENG+
MAX260BENG+
Maxim Integrated
IC FILTER 7.5KHZ SWITCHED 24DIP
MAX275ACPP Compare Parts
  • MAX275ACPP vs MAX9501EEE+
  • MAX275ACPP vs MAX9500EEE+T
  • MAX275ACPP vs MAX9500EEE+
  • MAX275ACPP vs MAX7491EEE+T
  • MAX275ACPP vs MAX7491EEE+
  • MAX275ACPP vs MAX7491CEE+T
  • MAX275ACPP vs MAX7491CEE+
  • MAX275ACPP vs MAX7490EEE+T
  • MAX275ACPP vs MAX7490EEE+
  • MAX275ACPP vs MAX7490CEE+T
  • MAX275ACPP vs MAX7490CEE+
  • MAX275ACPP vs MAX7490CEE
  • MAX275ACPP vs MAX7482ETI+
  • MAX275ACPP vs MAX7481ETI+
  • MAX275ACPP vs MAX7480ESA+T
  • MAX275ACPP vs MAX7480ESA+
  • MAX275ACPP vs MAX7480EPA+
  • MAX275ACPP vs MAX7480EPA
  • MAX275ACPP vs MAX7472UTI+
  • MAX275ACPP vs MAX7449EUD+T
  • MAX275ACPP vs MAX7449EUD+
  • MAX275ACPP vs MAX7449EUD
  • MAX275ACPP vs MAX7448EUD+T
  • MAX275ACPP vs MAX7448EUD+
  • MAX275ACPP vs MAX7448EUD
  • MAX275ACPP vs MAX7447EUD+T
  • MAX275ACPP vs MAX7446EUD+T
  • MAX275ACPP vs MAX7446EUD+
  • MAX275ACPP vs MAX7446EUD
  • MAX275ACPP vs MAX7445EUD+T
  • MAX275ACPP vs MAX7445EUD+
  • MAX275ACPP vs MAX7445EUD
  • MAX275ACPP vs MAX7444ETA+T
  • MAX275ACPP vs MAX7444ETA
  • MAX275ACPP vs MAX7444ESA+T
  • MAX275ACPP vs MAX7444ESA+
  • MAX275ACPP vs MAX7443ETA+T
  • MAX275ACPP vs MAX7443ETA
  • MAX275ACPP vs MAX7443ESA+T
  • MAX275ACPP vs MAX7443ESA+
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.