Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Filters - Active
/ Maxim Integrated MAX281BCWE+
MAX281BCWE+
Active
Interface - Filters - Active
Description:
IC FILTER 20KHZ LOWPASS 16SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX281BCWE+ Datasheet
History Price: $8.94000
In Stock: 12480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX281BCWE+ vs MAX7446EUD
Part No
MAX281BCWE+
MAX7446EUD
Category
Interface - Filters - Active
Interface - Filters - Active
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Active
Active
Filter Type
Bessel, Low Pass Switched Capacitor
Low Pass
Frequency - Cutoff or Center
20kHz
27MHz
Number of Filters
1
4
Filter Order
5th
2nd
Voltage - Supply
4.75V ~ 16V, ?.375V ~ 8V
4.75V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-SOIC
14-TSSOP-EP