☰
MAX281BCWE+
MAX281BCWE+
Active
Description:  IC FILTER 20KHZ LOWPASS 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX281BCWE+ Datasheet
History Price: $8.94000
In Stock: 12480
MAX281BCWE+ Specification
Specification
Part No
MAX281BCWE+
Category
Interface - Filters - Active
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Filter Type
Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center
20kHz
Number of Filters
1
Filter Order
5th
Voltage - Supply
4.75V ~ 16V, ?.375V ~ 8V
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
MAX281BCWE+ PDF Datasheet
MAX281BCWE+ Related Parts
MAX22707AUB+
MAX22707AUB+
Maxim Integrated
4TH ORDER ZERO CROSSING DETECTOR
MAX260ACNG
MAX260ACNG
Maxim Integrated
IC FILTER 7.5KHZ SWITCHED 24DIP
MAX260ACNG+
MAX260ACNG+
Maxim Integrated
IC FILTER 7.5KHZ SWITCHED 24DIP
MAX260ACWG+
MAX260ACWG+
Maxim Integrated
IC FILTER 7.5KHZ SWITCH 24SOIC
MAX260ACWG+T
MAX260ACWG+T
Maxim Integrated
IC FILTER 7.5KHZ SWITCH 24SOIC
MAX260AENG+
MAX260AENG+
Maxim Integrated
IC FILTER 7.5KHZ SWITCHED 24DIP
MAX260AEWG+
MAX260AEWG+
Maxim Integrated
IC FILTER 7.5KHZ SWITCH 24SOIC
MAX260AEWG+T
MAX260AEWG+T
Maxim Integrated
IC FILTER 7.5KHZ SWITCH 24SOIC
MAX260BCNG+
MAX260BCNG+
Maxim Integrated
IC FILTER 7.5KHZ SWITCHED 24DIP
MAX260BCWG
MAX260BCWG
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
MAX260BCWG+
MAX260BCWG+
Maxim Integrated
IC FILTER 7.5KHZ SWITCH 24SOIC
MAX260BENG+
MAX260BENG+
Maxim Integrated
IC FILTER 7.5KHZ SWITCHED 24DIP
MAX281BCWE+ Compare Parts
  • MAX281BCWE+ vs MAX9501EEE+
  • MAX281BCWE+ vs MAX9500EEE+T
  • MAX281BCWE+ vs MAX9500EEE+
  • MAX281BCWE+ vs MAX7491EEE+T
  • MAX281BCWE+ vs MAX7491EEE+
  • MAX281BCWE+ vs MAX7491CEE+T
  • MAX281BCWE+ vs MAX7491CEE+
  • MAX281BCWE+ vs MAX7490EEE+T
  • MAX281BCWE+ vs MAX7490EEE+
  • MAX281BCWE+ vs MAX7490CEE+T
  • MAX281BCWE+ vs MAX7490CEE+
  • MAX281BCWE+ vs MAX7490CEE
  • MAX281BCWE+ vs MAX7482ETI+
  • MAX281BCWE+ vs MAX7481ETI+
  • MAX281BCWE+ vs MAX7480ESA+T
  • MAX281BCWE+ vs MAX7480ESA+
  • MAX281BCWE+ vs MAX7480EPA+
  • MAX281BCWE+ vs MAX7480EPA
  • MAX281BCWE+ vs MAX7472UTI+
  • MAX281BCWE+ vs MAX7449EUD+T
  • MAX281BCWE+ vs MAX7449EUD+
  • MAX281BCWE+ vs MAX7449EUD
  • MAX281BCWE+ vs MAX7448EUD+T
  • MAX281BCWE+ vs MAX7448EUD+
  • MAX281BCWE+ vs MAX7448EUD
  • MAX281BCWE+ vs MAX7447EUD+T
  • MAX281BCWE+ vs MAX7446EUD+T
  • MAX281BCWE+ vs MAX7446EUD+
  • MAX281BCWE+ vs MAX7446EUD
  • MAX281BCWE+ vs MAX7445EUD+T
  • MAX281BCWE+ vs MAX7445EUD+
  • MAX281BCWE+ vs MAX7445EUD
  • MAX281BCWE+ vs MAX7444ETA+T
  • MAX281BCWE+ vs MAX7444ETA
  • MAX281BCWE+ vs MAX7444ESA+T
  • MAX281BCWE+ vs MAX7444ESA+
  • MAX281BCWE+ vs MAX7443ETA+T
  • MAX281BCWE+ vs MAX7443ETA
  • MAX281BCWE+ vs MAX7443ESA+T
  • MAX281BCWE+ vs MAX7443ESA+
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.