☰
MAX281BCWE+
MAX281BCWE+
Active
Description:  IC FILTER 20KHZ LOWPASS 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX281BCWE+ Datasheet
History Price: $8.94000
In Stock: 12480
MAX281BCWE+ vs MAX7491EEE+
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Active
Active
Filter Type
Bessel, Low Pass Switched Capacitor
Universal Switched Capacitor
Frequency - Cutoff or Center
20kHz
40kHz
Number of Filters
1
2
Filter Order
5th
2nd
Voltage - Supply
4.75V ~ 16V, ?.375V ~ 8V
2.7V ~ 3.6V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-QSOP