☰
MAX2992ECB+
MAX2992ECB+
Active
Description:  IC TELECOM INTERFACE 64LQFP
Manufacturer:  Maxim Integrated
Datasheet:   MAX2992ECB+ Datasheet
History Price: Active
In Stock: 28120
MAX2992ECB+ vs MAX2986CXE+D
Series
Automotive, AEC-Q100
-
Packaging
Tray
Tray
Status
Active
Obsolete
Function
Transceiver
Transceiver
Interface
SPI, UART
JTAG, USB
Number of Circuits
1
1
Voltage - Supply
-
1.62V ~ 1.98V, 3V ~ 3.6V
Current - Supply
-
426mA
Power (Watts)
-
2.045 W
Operating Temperature
-40 ℃ ~ 105 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
144-LFBGA, CSPBGA
Supplier Device Package
64-LQFP (10x10)
144-CSBGA (12x12)