☰
MAX2992ECB+
MAX2992ECB+
Active
Description:  IC TELECOM INTERFACE 64LQFP
Manufacturer:  Maxim Integrated
Datasheet:   MAX2992ECB+ Datasheet
History Price: Active
In Stock: 28120
MAX2992ECB+ Specification
Specification
Part No
MAX2992ECB+
Category
Interface - Telecom
Manufacturer
Maxim Integrated
Series
Automotive, AEC-Q100
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Transceiver
Interface
SPI, UART
Number of Circuits
1
Voltage - Supply
-
Current - Supply
-
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
64-LQFP
Supplier Device Package
64-LQFP (10x10)
MAX2992ECB+ PDF Datasheet
MAX2992ECB+ Related Parts
MAX2842ETN+
MAX2842ETN+
Maxim Integrated
TELECOM IC, BICMOS, PQCC56
MAX2981C/DW
MAX2981C/DW
Maxim Integrated
POWERLINE COMMUNICATION AFETRANS
MAX2981GCB+
MAX2981GCB+
Maxim Integrated
IC TELECOM INTERFACE 64LQFP
MAX2981GCB+T
MAX2981GCB+T
Maxim Integrated
IC TELECOM INTERFACE 64LQFP
MAX2981GCB/V+
MAX2981GCB/V+
Maxim Integrated
IC TELECOM INTERFACE 64LQFP
MAX2981GCB/V+T
MAX2981GCB/V+T
Maxim Integrated
IC TELECOM INTERFACE 64LQFP
MAX2982GCD/V+
MAX2982GCD/V+
Maxim Integrated
IC TELECOM INTERFACE 128LQFP
MAX2982GCD/V+T
MAX2982GCD/V+T
Maxim Integrated
IC TELECOM INTERFACE 128LQFP
MAX2990ECB+
MAX2990ECB+
Maxim Integrated
IC TELECOM INTERFACE 64LQFP
MAX2990ECB+T
MAX2990ECB+T
Maxim Integrated
IC TELECOM INTERFACE 64LQFP
MAX2991ECM+
MAX2991ECM+
Maxim Integrated
IC TELECOM INTERFACE 48LQFP
MAX2991ECM+T
MAX2991ECM+T
Maxim Integrated
IC TELECOM INTERFACE 48LQFP
MAX2992ECB+ Compare Parts
  • MAX2992ECB+ vs MAX79356ECM+
  • MAX2992ECB+ vs MAX3942ETG-T
  • MAX2992ECB+ vs MAX3942ETG+T
  • MAX2992ECB+ vs MAX3942ETG+
  • MAX2992ECB+ vs MAX3942ETG
  • MAX2992ECB+ vs MAX3941ETG-T
  • MAX2992ECB+ vs MAX3941ETG+T
  • MAX2992ECB+ vs MAX3941ETG+
  • MAX2992ECB+ vs MAX3941ETG
  • MAX2992ECB+ vs MAX2992GCB+T
  • MAX2992ECB+ vs MAX2992GCB+
  • MAX2992ECB+ vs MAX2992ECB+T
  • MAX2992ECB+ vs MAX2991ECM+T
  • MAX2992ECB+ vs MAX2991ECM+
  • MAX2992ECB+ vs MAX2990ECB+T
  • MAX2992ECB+ vs MAX2990ECB+
  • MAX2992ECB+ vs MAX2982GCD/V+T
  • MAX2992ECB+ vs MAX2982GCD/V+
  • MAX2992ECB+ vs MAX2981GCB/V+T
  • MAX2992ECB+ vs MAX2981GCB/V+
  • MAX2992ECB+ vs MAX2981GCB+T
  • MAX2992ECB+ vs MAX2981GCB+
  • MAX2992ECB+ vs MAX2981C/DW
  • MAX2992ECB+ vs MAX2842ETN+
  • MAX2992ECB+ vs MAX2986CXE+D
  • MAX2992ECB+ vs MAX2986CXE+
  • MAX2992ECB+ vs MAX2982C/DW
  • MAX2992ECB+ vs MAX20803ECM+T
  • MAX2992ECB+ vs MAX20803ECM+
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly