☰
MAX3012EBP
MAX3012EBP
Active
Description:  IC TRANSLATOR UNIDIR 20UCSP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3012EBP Datasheet
History Price: $1.07000
In Stock: 22480
MAX3012EBP vs MAX9181EXT
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Translator Type
Voltage Level
Voltage Level
Channel Type
Unidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
8
2
Voltage - VCCA
1.2 V ~ 5.5 V
3 V ~ 3.6 V
Voltage - VCCB
1.65 V ~ 5.5 V
-
Input Signal
-
LVPECL
Output Signal
-
LVDS
Output Type
Tri-State, Non-Inverted
Differential
Data Rate
20Mbps
400Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-WFBGA, CSPBGA
6-TSSOP, SC-88, SOT-363
Supplier Device Package
20-UCSP (2.03x2.54)
SC-70-6