☰
MAX3100CEE+
MAX3100CEE+
Active
Description:  IC UART SPI/MICRWIRE COMP 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3100CEE+ Datasheet
History Price: $9.59000
In Stock: 8400
MAX3100CEE+ vs MAX3100EPD
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Programmable
-
-
Protocol
RS232, RS485
RS232, RS485
Function
Controller
Controller
Interface
SPI, UART
SPI, UART
Standards
-
-
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Current - Supply
150μA
150μA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
16-QSOP
14-PDIP