☰
MAX3100EPD
MAX3100EPD
Obsolete
Description:  IC UART SPI MICROWIRE-COMP 14DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3100EPD Datasheet
History Price: Obsolete
In Stock: 46480
MAX3100EPD Specification
Specification
Part No
MAX3100EPD
Category
Interface - Controllers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
RS232, RS485
Function
Controller
Interface
SPI, UART
Standards
-
Voltage - Supply
2.7V ~ 5.5V
Current - Supply
150μA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
MAX3100EPD PDF Datasheet
MAX3100EPD Related Parts
MAX3100CEE
MAX3100CEE
Maxim Integrated
IC UART SPI/MICRWIRE COMP 16QSOP
MAX3100CEE+
MAX3100CEE+
Maxim Integrated
IC UART SPI/MICRWIRE COMP 16QSOP
MAX3100CEE+T
MAX3100CEE+T
Maxim Integrated
IC UART SPI COMPAT 16-QSOP
MAX3100CEE-T
MAX3100CEE-T
Maxim Integrated
IC UART SPI/MICRWIRE COMP 16QSOP
MAX3100CPD
MAX3100CPD
Maxim Integrated
IC UART SPI MICROCOMPATBL 14-DIP
MAX3100CPD+
MAX3100CPD+
Maxim Integrated
IC UART SPI MICROCOMPATBL 14-DIP
MAX3100EEE
MAX3100EEE
Maxim Integrated
IC UART SPI/MICRWIRE COMP 16QSOP
MAX3100EEE+
MAX3100EEE+
Maxim Integrated
IC UART SPI/MICRWIRE COMP 16QSOP
MAX3100EEE+T
MAX3100EEE+T
Maxim Integrated
IC UART SPI COMPAT 16-QSOP
MAX3100EEE+TG05
MAX3100EEE+TG05
Maxim Integrated
INTEGRATED CIRCUIT
MAX3100EPD+
MAX3100EPD+
Maxim Integrated
IC UART SPI MICROWIRE-COMP 14DIP
MAX3100ETG+
MAX3100ETG+
Maxim Integrated
IC UART SPI/MICROWIRE 24TQFN
MAX3100EPD Compare Parts
  • MAX3100EPD vs MAX5969CETE+T
  • MAX3100EPD vs MAX5969CETE+
  • MAX3100EPD vs MAX3421EETJ+T
  • MAX3100EPD vs MAX3421EETJ+
  • MAX3100EPD vs MAX3421EEHJ+TG2C
  • MAX3100EPD vs MAX3421EEHJ+T
  • MAX3100EPD vs MAX3421EEHJ+CC2
  • MAX3100EPD vs MAX3421EEHJ+
  • MAX3100EPD vs MAX3420EETG+T
  • MAX3100EPD vs MAX3420EETG+
  • MAX3100EPD vs MAX3420EECJ/V+T
  • MAX3100EPD vs MAX3420EECJ/V+
  • MAX3100EPD vs MAX3420EECJ+T
  • MAX3100EPD vs MAX3420EECJ+
  • MAX3100EPD vs MAX3140EEI+T
  • MAX3100EPD vs MAX3140EEI+
  • MAX3100EPD vs MAX3140EEI
  • MAX3100EPD vs MAX3140CEI+T
  • MAX3100EPD vs MAX3140CEI+
  • MAX3100EPD vs MAX3140CEI
  • MAX3100EPD vs MAX3111EEWI+TG36
  • MAX3100EPD vs MAX3111EEWI+G36
  • MAX3100EPD vs MAX3111EEWI
  • MAX3100EPD vs MAX3111EENI+G36
  • MAX3100EPD vs MAX3111EENI
  • MAX3100EPD vs MAX3111ECWI+TG36
  • MAX3100EPD vs MAX3111ECWI+G36
  • MAX3100EPD vs MAX3111ECWI
  • MAX3100EPD vs MAX3111ECNI+G36
  • MAX3100EPD vs MAX3111ECNI
  • MAX3100EPD vs MAX3110EEWI+TG36
  • MAX3100EPD vs MAX3110EEWI+G36
  • MAX3100EPD vs MAX3110EEWI
  • MAX3100EPD vs MAX3110EENI+G36
  • MAX3100EPD vs MAX3110EENI
  • MAX3100EPD vs MAX3110ECWI+TG36
  • MAX3100EPD vs MAX3110ECWI+G36
  • MAX3100EPD vs MAX3110ECWI
  • MAX3100EPD vs MAX3110ECNI+G36
  • MAX3100EPD vs MAX3110ECNI
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.