☰
MAX3232CAE
MAX3232CAE
Active
Description:  RS-232 TRANSCEIVERS
Manufacturer:  Maxim Integrated
Datasheet:   MAX3232CAE Datasheet
History Price: Active
In Stock: 14800
MAX3232CAE vs MAX9957CCB+D
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Transceiver
Driver
Protocol
RS232
-
Number of Drivers/Receivers
2/2
2/0
Duplex
Full
-
Receiver Hysteresis
300 mV
-
Data Rate
120kbps
2Gbps
Voltage - Supply
3V ~ 5.5V
6.75V ~ 7.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
64-TQFP Exposed Pad
Supplier Device Package
16-SSOP
64-TQFP-EP (10x10)