☰
MAX3232CAE
MAX3232CAE
Active
Description:  RS-232 TRANSCEIVERS
Manufacturer:  Maxim Integrated
Datasheet:   MAX3232CAE Datasheet
History Price: Active
In Stock: 14800
MAX3232CAE Specification
Specification
Part No
MAX3232CAE
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
300 mV
Data Rate
120kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SSOP
MAX3232CAE PDF Datasheet
MAX3232CAE Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX3232CAE Description
The Maxim Integrated MAX3232CAE is a highly integrated, dual-channel RS-232 transceiver designed for communication between microcontrollers and other devices that utilize the RS-232 standard. This device is particularly notable for its ability to operate at low voltage levels, making it suitable for modern low-power applications. Below is a detailed overview of the MAX3232CAE, including its specifications and features.

## Overview

The MAX3232CAE is designed to convert signals from TTL (Transistor-Transistor Logic) levels to RS-232 levels and vice versa. It is capable of supporting data rates up to 120 kbps, making it suitable for a variety of applications, including industrial automation, point-of-sale systems, and communication between computers and peripheral devices.

## Key Features

1. Dual Transceiver: The MAX3232CAE includes two independent RS-232 transceivers, allowing for full-duplex communication on two channels.

2. Low Voltage Operation: It operates from a single power supply voltage of 3V to 5.5V, making it compatible with low-voltage systems.

3. Wide Temperature Range: The device is rated for operation over a temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

4. High Data Rate: Supports data rates up to 120 kbps, suitable for most standard communication applications.

5. Integrated Capacitors: The MAX3232CAE includes internal charge pump capacitors, which simplifies the design and reduces the number of external components required.

6. Low Power Consumption: The device features low quiescent current, making it ideal for battery-powered applications.

7. Small Package Size: Available in a 16-pin SOIC package, the MAX3232CAE is compact and suitable for space-constrained designs.

## Electrical Specifications

- Supply Voltage (VCC): 3.0V to 5.5V
- Input Voltage Range: -15V to +15V (RS-232 levels)
- Output Voltage Swing: ±5V (typical at VCC = 5V)
- Data Rate: Up to 120 kbps
- Quiescent Supply Current: 1 µA (typical)
- Transmitter Output Voltage (VOUT): ±5V (min), ±6V (max) at VCC = 5V
- Receiver Input Voltage (VTH): ±0.2V (typical)
- Propagation Delay: 1 µs (typical)
- Power Supply Rejection Ratio (PSRR): 50 dB (typical)

## Pin Configuration

The MAX3232CAE comes in a 16-pin SOIC package with the following pin configuration:

1. C1+: Charge pump capacitor connection
2. C1-: Charge pump capacitor connection
3. C2+: Charge pump capacitor connection
4. C2-: Charge pump capacitor connection
5. T1IN: Transmitter 1 input
6. T1OUT: Transmitter 1 output
7. R1IN: Receiver 1 input
8. R1OUT: Receiver 1 output
9. T2IN: Transmitter 2 input
10. T2OUT: Transmitter 2 output
11. R2IN: Receiver 2 input
12. R2OUT: Receiver 2 output
13. GND: Ground
14. VCC: Supply voltage
15. R2OUT: Receiver 2 output
16. R1OUT: Receiver 1 output

## Applications

The MAX3232CAE is widely used in various applications, including:

- Microcontroller Communication: Facilitating communication between microcontrollers and RS-232 devices.
- Industrial Automation: Used in control systems and data acquisition systems.
- Point-of-Sale Systems: Connecting peripherals such as barcode scanners and receipt printers.
- Telecommunications: Enabling communication between different telecommunication devices.

## Conclusion

The Maxim Integrated MAX3232CAE is a versatile and reliable RS-232 transceiver that meets the needs of modern low-voltage applications. Its dual-channel capability, low power consumption, and integrated features make it an excellent choice for engineers looking to implement RS-232 communication in their designs. Whether for industrial, commercial, or consumer applications, the MAX3232CAE provides a robust solution for serial communication needs.
MAX3232CAE Compare Parts
  • MAX3232CAE vs MAXM22511GLH+
  • MAX3232CAE vs MAXM22510GLH+T
  • MAX3232CAE vs MAXM22510GLH+
  • MAX3232CAE vs MAX9967BGCCQ+B0U
  • MAX3232CAE vs MAX9959DCCQ+D
  • MAX3232CAE vs MAX9957DCCB+D
  • MAX3232CAE vs MAX9957CCB+D
  • MAX3232CAE vs MAX9482EUI
  • MAX3232CAE vs MAX9481EUP
  • MAX3232CAE vs MAX9480EUP
  • MAX3232CAE vs MAX9404EHJ
  • MAX3232CAE vs MAX9402EHJ+T
  • MAX3232CAE vs MAX9402EHJ+
  • MAX3232CAE vs MAX9401EHJ
  • MAX3232CAE vs MAX9400EHJ
  • MAX3232CAE vs MAX9179EUE+
  • MAX3232CAE vs MAX9179EUE
  • MAX3232CAE vs MAX9173EUE+T
  • MAX3232CAE vs MAX9173EUE+
  • MAX3232CAE vs MAX9173EUE
  • MAX3232CAE vs MAX9173ETE
  • MAX3232CAE vs MAX9173ESE+
  • MAX3232CAE vs MAX9173ESE
  • MAX3232CAE vs MAX9172ESA+T
  • MAX3232CAE vs MAX9172ESA+
  • MAX3232CAE vs MAX9172ESA
  • MAX3232CAE vs MAX9172EKA+T
  • MAX3232CAE vs MAX9171ESA+
  • MAX3232CAE vs MAX9171EKA+T
  • MAX3232CAE vs MAX9169EUE+T
  • MAX3232CAE vs MAX9169EUE+
  • MAX3232CAE vs MAX9164EUD
  • MAX3232CAE vs MAX9164ESD
  • MAX3232CAE vs MAX9163ESA+T
  • MAX3232CAE vs MAX9163ESA+
  • MAX3232CAE vs MAX9158EGM
  • MAX3232CAE vs MAX9157EHJ+T
  • MAX3232CAE vs MAX9157EHJ+
  • MAX3232CAE vs MAX9157EGJ+T
  • MAX3232CAE vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.