Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments MAX3232CDW
MAX3232CDW
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
MAX3232CDW Datasheet
History Price: $2.28000
In Stock: 27080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3232CDW vs MAX9957DCCB+D
Part No
MAX3232CDW
MAX9957DCCB+D
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Maxim Integrated
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Active
Obsolete
Type
Transceiver
Driver
Protocol
RS232
-
Number of Drivers/Receivers
2/2
2/0
Duplex
Full
-
Receiver Hysteresis
300 mV
-
Data Rate
250kbps
2.4Gbps
Voltage - Supply
3V ~ 5.5V
6.75V ~ 7.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
64-TQFP Exposed Pad
Supplier Device Package
16-SOIC
64-TQFP-EP (10x10)