☰
MAX3232CDW
MAX3232CDW
Active
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   MAX3232CDW Datasheet
History Price: $2.28000
In Stock: 25360
MAX3232CDW Specification
Specification
Part No
MAX3232CDW
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
300 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
MAX3232CDW Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX3232CDW Description

The MAX3232CDW is a dual-channel RS-232 transceiver designed to convert signals between the voltage levels of digital logic and those required by RS-232 serial communication. It is widely used in various electronic devices to interface between microcontrollers and other RS-232-compatible devices, such as modems, serial printers, and PC interfaces. The MAX3232CDW is specifically designed to meet the stringent power and performance requirements typical in embedded and portable applications.

## Key Features

* Dual Channels: The device includes two independent transmit and receive channels (TX and RX) for both RS-232 communication lines, offering flexibility in applications requiring multiple serial connections.
* Low Voltage Operation: It can operate at a voltage range of 3.0V to 5.5V, which is ideal for systems with low-voltage logic.
* Wide Operating Temperature Range: The MAX3232CDW is specified for an operating temperature range from -40°C to +85°C, ensuring reliable performance in a broad range of environments.
* Low Power Consumption: It features low quiescent current, making it energy-efficient and suitable for battery-operated systems.
* High Data Rate: The MAX3232CDW supports baud rates up to 1 Mbps, making it suitable for high-speed data transmission.
* Enhanced ESD Protection: It provides enhanced electrostatic discharge (ESD) protection on both the RS-232 input and output pins, ensuring reliable communication even in noisy environments.

## Electrical Specifications

* Operating Voltage Range: 3.0V to 5.5V
* Data Rate: Up to 1 Mbps
* Transmitter Output Voltage Swing: ±5V minimum, typically ±8V, meeting the RS-232 voltage levels.
* Receiver Input Voltage Range: ±15V, ensuring it can handle standard RS-232 voltage swings.
* Supply Current: Typically 1.1mA (at 5V), with a maximum of 1.5mA under load conditions.
* Logic Compatibility: TTL/CMOS logic compatible on the logic side (between the UART and the transceiver).
* Transmission Line Drivers: Fully compliant with the EIA/TIA-232-F standard for RS-232 signaling.

## Pin Configuration

The MAX3232CDW comes in a 16-pin SOIC (Small Outline Integrated Circuit) package with the following key pins:

* Pins 1-4, 13-16: RS-232 signal lines (TX, RX, CTS, RTS).
* Pins 5-12: Ground and power supply (VCC and GND).
* Pin 8: A common pin that serves both logic supply and signal ground for the internal transceiver circuits.

## Applications

* Microcontroller Interface: The MAX3232CDW is ideal for enabling serial communication between a microcontroller and external devices, such as sensors, displays, or other peripherals that support RS-232.
* Modem Communication: The device is widely used in modems for long-distance data transmission, especially in industrial control systems.
* Embedded Systems: In embedded designs where RS-232 communication is needed, the MAX3232CDW provides a compact and reliable solution.
* Portable Devices: Due to its low power consumption, it is suitable for battery-operated devices requiring serial communication without draining the battery quickly.

## Advantages

* Compact and Reliable: The MAX3232CDW offers a small package with reliable performance, suitable for space-constrained designs.
* Power Efficiency: Its low power consumption makes it a suitable choice for portable applications where battery life is crucial.
* Ease of Integration: With TTL/CMOS logic-level compatibility, integrating the MAX3232CDW into existing systems is straightforward, requiring minimal components.
* Enhanced Protection: The device's robust ESD protection ensures stable operation even in environments prone to electrical noise.

## Conclusion

The MAX3232CDW by Texas Instruments is an excellent choice for applications requiring reliable, low-power RS-232 communication. It offers high-speed data transfer, low voltage operation, and enhanced protection, making it suitable for a wide range of consumer, industrial, and embedded applications. Its combination of performance, energy efficiency, and ease of integration ensures it remains a popular solution for serial communication needs.
MAX3232CDW Compare Parts
  • MAX3232CDW vs MAXM22511GLH+
  • MAX3232CDW vs MAXM22510GLH+T
  • MAX3232CDW vs MAXM22510GLH+
  • MAX3232CDW vs MAX9967BGCCQ+B0U
  • MAX3232CDW vs MAX9959DCCQ+D
  • MAX3232CDW vs MAX9957DCCB+D
  • MAX3232CDW vs MAX9957CCB+D
  • MAX3232CDW vs MAX9482EUI
  • MAX3232CDW vs MAX9481EUP
  • MAX3232CDW vs MAX9480EUP
  • MAX3232CDW vs MAX9404EHJ
  • MAX3232CDW vs MAX9402EHJ+T
  • MAX3232CDW vs MAX9402EHJ+
  • MAX3232CDW vs MAX9401EHJ
  • MAX3232CDW vs MAX9400EHJ
  • MAX3232CDW vs MAX9179EUE+
  • MAX3232CDW vs MAX9179EUE
  • MAX3232CDW vs MAX9173EUE+T
  • MAX3232CDW vs MAX9173EUE+
  • MAX3232CDW vs MAX9173EUE
  • MAX3232CDW vs MAX9173ETE
  • MAX3232CDW vs MAX9173ESE+
  • MAX3232CDW vs MAX9173ESE
  • MAX3232CDW vs MAX9172ESA+T
  • MAX3232CDW vs MAX9172ESA+
  • MAX3232CDW vs MAX9172ESA
  • MAX3232CDW vs MAX9172EKA+T
  • MAX3232CDW vs MAX9171ESA+
  • MAX3232CDW vs MAX9171EKA+T
  • MAX3232CDW vs MAX9169EUE+T
  • MAX3232CDW vs MAX9169EUE+
  • MAX3232CDW vs MAX9164EUD
  • MAX3232CDW vs MAX9164ESD
  • MAX3232CDW vs MAX9163ESA+T
  • MAX3232CDW vs MAX9163ESA+
  • MAX3232CDW vs MAX9158EGM
  • MAX3232CDW vs MAX9157EHJ+T
  • MAX3232CDW vs MAX9157EHJ+
  • MAX3232CDW vs MAX9157EGJ+T
  • MAX3232CDW vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.