☰
MAX3237EIPW
MAX3237EIPW
Last Time Buy
Description:  IC TRANSCEIVER FULL 5/3 28TSSOP
Manufacturer:  Texas Instruments
Datasheet:   MAX3237EIPW Datasheet
History Price: $3.03230
In Stock: 9920
MAX3237EIPW vs MAX9481EUP
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Last Time Buy
Active
Type
Transceiver
Transceiver
Protocol
RS232
DSL
Number of Drivers/Receivers
5/3
1/1
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
1Mbps
-
Voltage - Supply
3V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-TSSOP
20-TSSOP-EP