☰
MAX3237EIPW
MAX3237EIPW
Last Time Buy
Description:  IC TRANSCEIVER FULL 5/3 28TSSOP
Manufacturer:  Texas Instruments
Datasheet:   MAX3237EIPW Datasheet
History Price: $3.03230
In Stock: 9920
MAX3237EIPW Specification
Specification
Part No
MAX3237EIPW
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
5/3
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
1Mbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
MAX3237EIPW Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX3237EIPW Description

The MAX3237EIPW is a highly reliable, low-power, integrated dual-driver/receiver designed for communication between devices that use the RS-232 serial communication protocol. It provides robust performance in a compact package, ensuring reliable data transmission in a wide range of industrial, automotive, and consumer electronics applications. This device is commonly used for implementing serial communication in embedded systems, as well as for point-to-point communication in computers, modems, and various peripherals.

## Key Features

* RS-232 Voltage Level Translation: The MAX3237EIPW is a dual driver/receiver that conforms to the RS-232 standard for voltage level translation. It operates efficiently with voltage levels that are compatible with most serial communication systems, converting logic signals into the voltage levels required by RS-232 interfaces.
* Integrated Transceivers: The device integrates both transmitters and receivers, reducing the need for separate components in the design. This integration leads to a more compact, cost-effective solution for applications requiring RS-232 communication.
* Low Power Consumption: Designed with low power operation in mind, the MAX3237EIPW operates with minimal power consumption, making it ideal for battery-powered and portable devices.
* Full ESD Protection: The device offers built-in electrostatic discharge (ESD) protection on all RS-232 I/O pins, enhancing its robustness and ensuring that it performs reliably even in harsh environments.
* High Data Rate: Capable of supporting baud rates of up to 1 Mbps, the MAX3237EIPW enables high-speed communication, suitable for applications that require fast data transmission.
* Wide Supply Voltage Range: The device operates with a supply voltage range of 3.0V to 5.5V, providing flexibility to work with various system power levels.
* Small Form Factor: It comes in a compact 16-pin TSSOP (Thin Shrink Small Outline Package), which helps save board space and makes it suitable for systems where space is at a premium.

## Electrical Specifications

* Supply Voltage (Vcc): The MAX3237EIPW operates within a supply voltage range from 3.0V to 5.5V, making it compatible with both 3.3V and 5V logic systems.
* Data Transmission Rate: The device supports a maximum data rate of 1 Mbps, which is adequate for high-speed serial communications and meets the demands of modern data transfer requirements.
* Operating Temperature Range: It has an extended operating temperature range of -40°C to +85°C, which makes it suitable for industrial and automotive applications where temperature conditions can fluctuate.
* Power Consumption: The device has a low operating current of typically 2 mA per channel in active mode and consumes less power in standby mode, making it ideal for energy-efficient designs.
* Output Voltage Swing: The device provides an output voltage swing of ±9V, which is within the RS-232 standard and ensures that the signals are compatible with RS-232 receivers.
* Input Thresholds: The device's input threshold voltages are set to recognize standard RS-232 voltage levels, with a typical threshold of 3V for logic high and -3V for logic low.
* Data Latency: The propagation delay between the transmitter and receiver is typically around 200ns, ensuring minimal latency in communication.
* Receiver Sensitivity: The device is highly sensitive, with the receiver capable of detecting input signals down to ±3V, ensuring reliable data reception even from weak sources.

## Pin Configuration and Package Details

* Package Type: The MAX3237EIPW comes in a 16-pin TSSOP package, which is compact and space-efficient, ideal for modern electronic designs where space-saving is critical.
* Pinout: The device has 16 pins, including separate pins for the RS-232 input and output signals (TX, RX, CTS, RTS, etc.), along with power and ground pins. The configuration ensures easy integration into various circuit designs.

## Application Areas

* Embedded Systems: The MAX3237EIPW is ideal for embedded systems that require RS-232 communication for data transfer between different subsystems, such as microcontrollers and peripheral devices like sensors, actuators, and communication modules.
* Industrial Equipment: This device is commonly used in industrial automation systems, enabling serial communication between controllers, PLCs, and other industrial equipment for monitoring and control purposes.
* Automotive Applications: In automotive electronics, it is used for communication between ECUs (Electronic Control Units), diagnostic tools, and telematics systems, providing reliable data exchange in harsh environments.
* Consumer Electronics: The device is also suitable for use in consumer electronics such as modems, printers, and home automation devices, where RS-232 communication is a standard interface.
* Test and Measurement: It is used in test equipment where serial communication is necessary for data logging, system control, or configuration, ensuring fast and reliable signal transmission.

## Conclusion

The MAX3237EIPW from Texas Instruments is a powerful and efficient solution for integrating RS-232 communication into modern systems. With its dual driver/receiver functionality, low power consumption, wide voltage range, and high data rate capabilities, it offers a versatile solution for a variety of applications. Whether used in embedded systems, industrial automation, automotive electronics, or consumer devices, the MAX3237EIPW delivers the reliability and performance needed for effective serial communication.
MAX3237EIPW Compare Parts
  • MAX3237EIPW vs MAXM22511GLH+
  • MAX3237EIPW vs MAXM22510GLH+T
  • MAX3237EIPW vs MAXM22510GLH+
  • MAX3237EIPW vs MAX9967BGCCQ+B0U
  • MAX3237EIPW vs MAX9959DCCQ+D
  • MAX3237EIPW vs MAX9957DCCB+D
  • MAX3237EIPW vs MAX9957CCB+D
  • MAX3237EIPW vs MAX9482EUI
  • MAX3237EIPW vs MAX9481EUP
  • MAX3237EIPW vs MAX9480EUP
  • MAX3237EIPW vs MAX9404EHJ
  • MAX3237EIPW vs MAX9402EHJ+T
  • MAX3237EIPW vs MAX9402EHJ+
  • MAX3237EIPW vs MAX9401EHJ
  • MAX3237EIPW vs MAX9400EHJ
  • MAX3237EIPW vs MAX9179EUE+
  • MAX3237EIPW vs MAX9179EUE
  • MAX3237EIPW vs MAX9173EUE+T
  • MAX3237EIPW vs MAX9173EUE+
  • MAX3237EIPW vs MAX9173EUE
  • MAX3237EIPW vs MAX9173ETE
  • MAX3237EIPW vs MAX9173ESE+
  • MAX3237EIPW vs MAX9173ESE
  • MAX3237EIPW vs MAX9172ESA+T
  • MAX3237EIPW vs MAX9172ESA+
  • MAX3237EIPW vs MAX9172ESA
  • MAX3237EIPW vs MAX9172EKA+T
  • MAX3237EIPW vs MAX9171ESA+
  • MAX3237EIPW vs MAX9171EKA+T
  • MAX3237EIPW vs MAX9169EUE+T
  • MAX3237EIPW vs MAX9169EUE+
  • MAX3237EIPW vs MAX9164EUD
  • MAX3237EIPW vs MAX9164ESD
  • MAX3237EIPW vs MAX9163ESA+T
  • MAX3237EIPW vs MAX9163ESA+
  • MAX3237EIPW vs MAX9158EGM
  • MAX3237EIPW vs MAX9157EHJ+T
  • MAX3237EIPW vs MAX9157EHJ+
  • MAX3237EIPW vs MAX9157EGJ+T
  • MAX3237EIPW vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.