☰
MAX3373EEBL
MAX3373EEBL
Active
Description:  IC TRANSLATOR 9UCSP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3373EEBL Datasheet
History Price: $1.59000
In Stock: 37200
MAX3373EEBL vs MAX9181EXT
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Translator Type
Voltage Level
Voltage Level
Channel Type
Bidirectional
Unidirectional
Number of Circuits
2
1
Channels per Circuit
1
2
Voltage - VCCA
1.65 V ~ 5.5 V
3 V ~ 3.6 V
Voltage - VCCB
1.2 V ~ 5.5 V
-
Input Signal
-
LVPECL
Output Signal
-
LVDS
Output Type
Open Drain, Push-Pull, Tri-State
Differential
Data Rate
8Mbps
400Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFBGA, CSPBGA
6-TSSOP, SC-88, SOT-363
Supplier Device Package
8-UCSP (1.52x1.52)
SC-70-6