☰
MAX3387EEUG
MAX3387EEUG
Obsolete
Description:  IC TRANSCEIVER FULL 3/3 24TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3387EEUG Datasheet
History Price: $4.85000
In Stock: 48260
MAX3387EEUG vs MAX9482EUI
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
DSL
Number of Drivers/Receivers
3/3
1/1
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
250kbps
-
Voltage - Supply
3V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-TSSOP
28-TSSOP-EP