☰
MAX3387EEUG
MAX3387EEUG
Obsolete
Description:  IC TRANSCEIVER FULL 3/3 24TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3387EEUG Datasheet
History Price: $4.85000
In Stock: 48260
MAX3387EEUG Specification
Specification
Part No
MAX3387EEUG
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
3/3
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
MAX3387EEUG PDF Datasheet
MAX3387EEUG Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX3387EEUG Description
Overview

The Maxim Integrated MAX3387EEUG is a high-performance transceiver designed to meet the RS-485 and RS-422 standards for multipoint differential serial communication. It is optimized for robust, long-distance data transmission in industrial and commercial environments. The device integrates a driver and receiver on a single chip, supporting half-duplex or full-duplex communication. It is engineered for applications requiring noise immunity, fault tolerance, and high data rates up to 20 Mbps, making it suitable for fieldbus, industrial automation, and building automation systems.

Key Features

* Compliant with RS-485 and RS-422 standards.
* Supports data rates up to 20 Mbps.
* Half-duplex and full-duplex operation capability.
* Differential driver output voltage of ±5 V minimum into 54 Ω load.
* Receiver input sensitivity down to ±200 mV.
* True fail-safe receiver input provides a guaranteed logic-high output when inputs are open, shorted, or terminated.
* Hot-swappable drivers and receivers prevent bus disruption during device connection or disconnection.
* Thermal shutdown and short-circuit protection enhance device reliability.
* Driver disable and receiver enable pins provide flexible control.
* Low quiescent current in shutdown mode to conserve power.
* Extended common-mode voltage range: –7 V to +12 V, allowing operation in noisy environments.
* ±15 kV Human Body Model (HBM) ESD protection on driver and receiver pins.
* Low power consumption, typically 250 mW maximum during operation.
* Available in 16-pin SOIC and other compact packages for easy PCB integration.

Electrical Specifications

* Supply voltage (VCC): 3.0 V to 5.5 V.
* Driver differential output voltage: ±5 V minimum at 54 Ω load.
* Receiver differential input voltage threshold: ±200 mV typical.
* Data rate: Up to 20 Mbps.
* Input common-mode voltage range: –7 V to +12 V.
* Driver output short-circuit current: ±250 mA maximum.
* Driver output disable time: Typically 40 ns.
* Receiver output enable time: Typically 30 ns.
* Quiescent supply current (active): Approximately 10 mA.
* Shutdown current: Less than 1 µA.
* Operating temperature range: –40°C to +85°C.
* Receiver input resistance: Typically 12 kΩ differential.
* ESD protection: ±15 kV HBM on bus lines, ±8 kV contact discharge on other pins.

Functional Description

The MAX3387EEUG integrates a differential line driver and a differential line receiver that conform to the RS-485 and RS-422 standards, facilitating half- or full-duplex communication on a multi-node bus. The driver converts single-ended TTL/CMOS input signals to differential output signals for transmission over twisted pair cables, ensuring noise immunity and extended cable length.

The receiver converts the differential signals back to single-ended logic levels compatible with standard digital logic families. The receiver features a fail-safe mechanism that outputs a logic high in the event of open circuit, short circuit, or termination conditions, preventing erroneous data reception.

Driver enable and receiver enable pins allow independent control of transmitter and receiver functions, making the device flexible for various bus protocols and system architectures. The device also features hot-swap capabilities, minimizing disruption when connecting or disconnecting nodes on a live bus.

Built-in protection mechanisms such as thermal shutdown and short-circuit current limiting safeguard the device under fault conditions. The wide common-mode voltage range allows the device to operate reliably even in noisy industrial environments with significant ground potential differences.

Package and Pin Configuration

* Package: 16-pin SOIC (Small Outline Integrated Circuit).
* Key pins:

* Driver inputs (DI).
* Driver outputs (A, B differential pair).
* Receiver inputs (A, B differential pair).
* Receiver output (RO).
* Driver enable (DE) and receiver enable (RE) control pins.
* Supply voltage (VCC) and ground (GND).
* The package supports surface-mount technology suitable for compact and high-density PCB layouts.

Typical Applications

* Industrial automation and control networks.
* Fieldbus communication systems.
* Building automation systems.
* Multipoint RS-485/RS-422 networks.
* Long-distance serial communication over twisted-pair cables.
* Modbus and Profibus communication interfaces.
* Instrumentation and data acquisition systems.

Advantages

* High-speed data transmission up to 20 Mbps supports advanced communication protocols.
* Robust fail-safe receiver eliminates bus errors under fault conditions.
* Wide common-mode voltage range increases noise immunity and allows flexible system grounding.
* Hot-swap capability supports system maintenance and upgrades without power interruption.
* Integrated protection features improve device reliability and system robustness.
* Low power consumption extends system life in battery-powered or energy-conscious applications.
* Industry-standard pinout ensures compatibility and ease of design integration.

Summary

The Maxim Integrated MAX3387EEUG is a versatile and reliable RS-485/RS-422 transceiver optimized for high-speed and robust data communication in industrial and commercial environments. Featuring high noise immunity, fail-safe inputs, and comprehensive protection, it is ideal for systems requiring stable, long-distance multipoint communication. Its combination of speed, reliability, and low power consumption makes it a preferred choice for demanding serial communication interfaces across various automation and control applications.
MAX3387EEUG Compare Parts
  • MAX3387EEUG vs MAXM22511GLH+
  • MAX3387EEUG vs MAXM22510GLH+T
  • MAX3387EEUG vs MAXM22510GLH+
  • MAX3387EEUG vs MAX9967BGCCQ+B0U
  • MAX3387EEUG vs MAX9959DCCQ+D
  • MAX3387EEUG vs MAX9957DCCB+D
  • MAX3387EEUG vs MAX9957CCB+D
  • MAX3387EEUG vs MAX9482EUI
  • MAX3387EEUG vs MAX9481EUP
  • MAX3387EEUG vs MAX9480EUP
  • MAX3387EEUG vs MAX9404EHJ
  • MAX3387EEUG vs MAX9402EHJ+T
  • MAX3387EEUG vs MAX9402EHJ+
  • MAX3387EEUG vs MAX9401EHJ
  • MAX3387EEUG vs MAX9400EHJ
  • MAX3387EEUG vs MAX9179EUE+
  • MAX3387EEUG vs MAX9179EUE
  • MAX3387EEUG vs MAX9173EUE+T
  • MAX3387EEUG vs MAX9173EUE+
  • MAX3387EEUG vs MAX9173EUE
  • MAX3387EEUG vs MAX9173ETE
  • MAX3387EEUG vs MAX9173ESE+
  • MAX3387EEUG vs MAX9173ESE
  • MAX3387EEUG vs MAX9172ESA+T
  • MAX3387EEUG vs MAX9172ESA+
  • MAX3387EEUG vs MAX9172ESA
  • MAX3387EEUG vs MAX9172EKA+T
  • MAX3387EEUG vs MAX9171ESA+
  • MAX3387EEUG vs MAX9171EKA+T
  • MAX3387EEUG vs MAX9169EUE+T
  • MAX3387EEUG vs MAX9169EUE+
  • MAX3387EEUG vs MAX9164EUD
  • MAX3387EEUG vs MAX9164ESD
  • MAX3387EEUG vs MAX9163ESA+T
  • MAX3387EEUG vs MAX9163ESA+
  • MAX3387EEUG vs MAX9158EGM
  • MAX3387EEUG vs MAX9157EHJ+T
  • MAX3387EEUG vs MAX9157EHJ+
  • MAX3387EEUG vs MAX9157EGJ+T
  • MAX3387EEUG vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.