Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Signal Buffers, Repeaters, Splitters
/ Maxim Integrated MAX3770CEE
MAX3770CEE
Active
Interface - Signal Buffers, Repeaters, Splitters
Description:
FIBRE CH REPEATER
Manufacturer:
Maxim Integrated
Datasheet:
MAX3770CEE Datasheet
History Price: $1.07000
In Stock: 8880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3770CEE vs MAX9150EUI
Part No
MAX3770CEE
MAX9150EUI
Category
Interface - Signal Buffers, Repeaters, Splitters
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Buffer, ReDriver
Buffer, ReDriver
Applications
-
LVDS
Input
CML
LVDS
Output
CML
LVDS
Data Rate (Max)
2.125Gbps
400Mbps
Number of Channels
1
1
Delay Time
1ns
2.2ns
Signal Conditioning
-
-
Capacitance - Input
-
-
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Current - Supply
81mA
130mA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-QSOP
28-TSSOP