Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Signal Buffers, Repeaters, Splitters
/ Maxim Integrated MAX9150EUI
MAX9150EUI
Active
Interface - Signal Buffers, Repeaters, Splitters
Description:
10-PORT LVDS REPEATER
Manufacturer:
Maxim Integrated
Datasheet:
MAX9150EUI Datasheet
History Price: $14.29000
In Stock: 45600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9150EUI Specification
Specification
Part No
MAX9150EUI
Category
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buffer, ReDriver
Applications
LVDS
Input
LVDS
Output
LVDS
Data Rate (Max)
400Mbps
Number of Channels
1
Delay Time
2.2ns
Signal Conditioning
-
Capacitance - Input
-
Voltage - Supply
3V ~ 3.6V
Current - Supply
130mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
MAX9150EUI PDF Datasheet
MAX9150EUI Datasheet
Click and Download: MAX9150EUI Datasheet
MAX9150EUI Related Parts
MAX14950ACTL+
Maxim Integrated
IC REDRIVER PCIE 4CH 40TQFN
MAX14950ACTL+T
Maxim Integrated
IC REDRIVER PCIE 4CH 40TQFN
MAX14950CTO+
Maxim Integrated
IC REDRIVER PCIE 4CH 42TQFN
MAX14950CTO+T
Maxim Integrated
IC REDRIVER PCIE 4CH 42TQFN
MAX14954ETO+
Maxim Integrated
IC REDRIVER PCIE 4CH 42TQFN
MAX14954ETO+T
Maxim Integrated
IC REDRIVER PCIE 4CH 42TQFN
MAX14955ETL+
Maxim Integrated
IC REDRIVER PCIE 1CH 40TQFN
MAX14955ETL+T
Maxim Integrated
IC REDRIVER PCIE 1CH 40TQFN
MAX14970ETP+
Maxim Integrated
IC REDRIVER ESATA 2CH 20TQFN
MAX14970ETP+T
Maxim Integrated
IC REDRIVER ESATA 2CH 20TQFN
MAX14972CTG+
Maxim Integrated
DUAL USB 3.0 EQUALIZER/REDRIVER
MAX14972CTG+T
Maxim Integrated
DUAL USB 3.0 EQUALIZER/REDRIVER
MAX9150EUI Compare Parts
MAX9150EUI vs MAX9180EXT+T
MAX9150EUI vs MAX9175EUB+T
MAX9150EUI vs MAX9175EUB+
MAX9150EUI vs MAX9174EUB+T
MAX9150EUI vs MAX9174EUB+
MAX9150EUI vs MAX9170ESE
MAX9150EUI vs MAX9169EUE
MAX9150EUI vs MAX9169ESE
MAX9150EUI vs MAX9154EUI
MAX9150EUI vs MAX9153EUI+T
MAX9150EUI vs MAX9153EUI+
MAX9150EUI vs MAX9153EUI
MAX9150EUI vs MAX9150EUI+T
MAX9150EUI vs MAX9150EUI+
MAX9150EUI vs MAX9150EAI
MAX9150EUI vs MAX72463B#W
MAX9150EUI vs MAX4969CTO+T
MAX9150EUI vs MAX4969CTO+
MAX9150EUI vs MAX4952CTO+T
MAX9150EUI vs MAX4952CTO+
MAX9150EUI vs MAX4952BCTP+T
MAX9150EUI vs MAX4952BCTP+
MAX9150EUI vs MAX4952ACTI+T
MAX9150EUI vs MAX4952ACTI+
MAX9150EUI vs MAX4951CTP+TGH7
MAX9150EUI vs MAX4951CTP+T
MAX9150EUI vs MAX4951CTP+
MAX9150EUI vs MAX4951CCTP+T
MAX9150EUI vs MAX4951CCTP+
MAX9150EUI vs MAX4951BECTP+TGH7
MAX9150EUI vs MAX4951BECTP+T
MAX9150EUI vs MAX4951BECTP+GH7
MAX9150EUI vs MAX4951BECTP+
MAX9150EUI vs MAX4951AECTP+T
MAX9150EUI vs MAX4951AECTP+
MAX9150EUI vs MAX4950CTO+T
MAX9150EUI vs MAX4950CTO+
MAX9150EUI vs MAX4950ACTX+T
MAX9150EUI vs MAX4950ACTX+
MAX9150EUI vs MAX3774CEE
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
2026-09-18 06:16
100% Quality. verry good product.